Broadcom Inc. Eight Character 5mm and 7mm Smart Alphanumeric Displays HDSP-2500

Description
The HDSP-2500 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot matrix, alphanumeric display and are all packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. The on-board CMOS IC has the ability to permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board ROM, allowing considerable flexibility for displaying additional symbols and icons. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2500 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional 8-bit data bus.
Datasheet
Description
The HDSP-2500 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot matrix, alphanumeric display and are all packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. The on-board CMOS IC has the ability to permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board ROM, allowing considerable flexibility for displaying additional symbols and icons. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2500 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional 8-bit data bus.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eight Character 5mm and 7mm Smart Alphanumeric Displays - HDSP-2500 - Broadcom Inc.
San Jose, CA, USA
Eight Character 5mm and 7mm Smart Alphanumeric Displays
HDSP-2500
Eight Character 5mm and 7mm Smart Alphanumeric Displays HDSP-2500
The HDSP-2500 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot matrix, alphanumeric display and are all packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. The on-board CMOS IC has the ability to permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board ROM, allowing considerable flexibility for displaying additional symbols and icons. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2500 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional 8-bit data bus.

The HDSP-2500 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot matrix, alphanumeric display and are all packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. The on-board CMOS IC has the ability to permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board ROM, allowing considerable flexibility for displaying additional symbols and icons. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2500 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional 8-bit data bus.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-2500
LED Displays & Accessories HDSP-2500
LED Displays & Accessories Orange 602nm 5x7 Smart Display

LED Displays & Accessories Orange 602nm 5x7 Smart Display

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HDSP-2500 HDSP-2500
Product Name Eight Character 5mm and 7mm Smart Alphanumeric Displays LED Displays & Accessories
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Orange
Face & Segment Colors Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
14.22 mm (0.56 inch) Single Digit General Purpose Seven Segment Display - HDSP-513G - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
4 suppliers