Broadcom Inc. Eight Char 5.0 mm (0.2 inch) Glass/Ceramic Smart 5 x 7 Alphanumeric Displays for Military Apps HDSP-2179

Description
The HDSP-2179 (orange) is eight digit, 5x7 dot matrix, alphanumeric displays. The 5.0mm (0.2 inch) high characters are packaged in a standard 7.64mm (0.3 inch) 32 pin DIP. The on board CMOS IC has the ability to decode 128 ASCII stored in ROM. In addition, 16 programmable symbols may be stored in an on board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption.
Datasheet
Description
The HDSP-2179 (orange) is eight digit, 5x7 dot matrix, alphanumeric displays. The 5.0mm (0.2 inch) high characters are packaged in a standard 7.64mm (0.3 inch) 32 pin DIP. The on board CMOS IC has the ability to decode 128 ASCII stored in ROM. In addition, 16 programmable symbols may be stored in an on board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eight Char 5.0 mm (0.2 inch) Glass/Ceramic Smart 5 x 7 Alphanumeric Displays for Military Apps - HDSP-2179 - Broadcom Inc.
San Jose, CA, USA
Eight Char 5.0 mm (0.2 inch) Glass/Ceramic Smart 5 x 7 Alphanumeric Displays for Military Apps
HDSP-2179
Eight Char 5.0 mm (0.2 inch) Glass/Ceramic Smart 5 x 7 Alphanumeric Displays for Military Apps HDSP-2179
The HDSP-2179 (orange) is eight digit, 5x7 dot matrix, alphanumeric displays. The 5.0mm (0.2 inch) high characters are packaged in a standard 7.64mm (0.3 inch) 32 pin DIP. The on board CMOS IC has the ability to decode 128 ASCII stored in ROM. In addition, 16 programmable symbols may be stored in an on board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption.

The HDSP-2179 (orange) is eight digit, 5x7 dot matrix, alphanumeric displays. The 5.0mm (0.2 inch) high characters are packaged in a standard 7.64mm (0.3 inch) 32 pin DIP. The on board CMOS IC has the ability to decode 128 ASCII stored in ROM. In addition, 16 programmable symbols may be stored in an on board RAM. Seven brightness levels provide versatility in adjusting the display intensity and power consumption.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-2179
LED Displays & Accessories HDSP-2179
LED Displays & Accessories Orange 602nm 5x7 Smart Display

LED Displays & Accessories Orange 602nm 5x7 Smart Display

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HDSP-2179 HDSP-2179
Product Name Eight Char 5.0 mm (0.2 inch) Glass/Ceramic Smart 5 x 7 Alphanumeric Displays for Military Apps LED Displays & Accessories
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Orange
Face & Segment Colors Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details