Broadcom Inc. Eight Character 5mm and 7mm Smart Alphanumeric Displays HDSP-2113

Description
The HDSP-2113 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot matrix, alphanumeric display and are all packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. The on-board CMOS IC has the ability to permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board ROM, allowing considerable flexibility for displaying additional symbols and icons. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2113 products are designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional 8-bit data bus.
Request a Quote Datasheet
Description
The HDSP-2113 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot matrix, alphanumeric display and are all packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. The on-board CMOS IC has the ability to permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board ROM, allowing considerable flexibility for displaying additional symbols and icons. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2113 products are designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional 8-bit data bus.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eight Character 5mm and 7mm Smart Alphanumeric Displays - HDSP-2113 - Broadcom Inc.
San Jose, CA, USA
Eight Character 5mm and 7mm Smart Alphanumeric Displays
HDSP-2113
Eight Character 5mm and 7mm Smart Alphanumeric Displays HDSP-2113
The HDSP-2113 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot matrix, alphanumeric display and are all packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. The on-board CMOS IC has the ability to permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board ROM, allowing considerable flexibility for displaying additional symbols and icons. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2113 products are designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional 8-bit data bus.

The HDSP-2113 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. The device is a 8-digit, 5x7 dot matrix, alphanumeric display and are all packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. The on-board CMOS IC has the ability to permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board ROM, allowing considerable flexibility for displaying additional symbols and icons. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2113 products are designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional 8-bit data bus.

Supplier's Site
LED Dot Matrix and Cluster - 516-1163-5-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-1163-5-ND
LED Dot Matrix and Cluster 516-1163-5-ND
"Dot Matrix Display Module 5 x 7 Green Parallel, 8-Bit 1.68"" L x 0.77"" W x 0.21"" H (42.59mm x 19.58mm x 5.31mm)"

"Dot Matrix Display Module 5 x 7 Green Parallel, 8-Bit 1.68"" L x 0.77"" W x 0.21"" H (42.59mm x 19.58mm x 5.31mm)"

Buy Now Datasheet
Led Display, Alphanumeric; Led Colour Broadcom - 16M5078 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Alphanumeric; Led Colour Broadcom
16M5078
Led Display, Alphanumeric; Led Colour Broadcom 16M5078
LED DISPLAY, ALPHANUMERIC; LED Colour:Green; Forward Current If:300mA; Luminous Intensity:7.5mcd; No. of Digits / Alpha:8; Character Size:4.81mm; Supply Voltage:5V; Display Area Width:42.59mm; Character Format:Dot Matrix; Display RoHS Compliant: Yes

LED DISPLAY, ALPHANUMERIC; LED Colour:Green; Forward Current If:300mA; Luminous Intensity:7.5mcd; No. of Digits / Alpha:8; Character Size:4.81mm; Supply Voltage:5V; Display Area Width:42.59mm; Character Format:Dot Matrix; Display RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-2113
LED Displays & Accessories HDSP-2113
LED Displays & Accessories Green 574nm 5x7 Smart Display

LED Displays & Accessories Green 574nm 5x7 Smart Display

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-2113 516-1163-5-ND 16M5078 HDSP-2113
Product Name Eight Character 5mm and 7mm Smart Alphanumeric Displays LED Dot Matrix and Cluster Led Display, Alphanumeric; Led Colour Broadcom LED Displays & Accessories
Display Type Dot Matrix
Character Type Alphanumeric Alphanumeric
LED Color Green Green
Face & Segment Colors Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
0.28(7mm) Dual digit surface mount LED display - HDSM-291L - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
2 suppliers