Broadcom Inc. Eight Character 5mm and 7mm Smart Alphanumeric Displays HDSP-2111

Description
The HDSP-2111 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. This device is a 8-digit, 5x7 dot matrix, alphanumeric display and is packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. Theon-board CMOS IC has the ability to permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board ROM, allowing considerable flexibility for displaying additional symbols and icons. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2111 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional 8-bit data bus.
Request a Quote Datasheet
Description
The HDSP-2111 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. This device is a 8-digit, 5x7 dot matrix, alphanumeric display and is packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. Theon-board CMOS IC has the ability to permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board ROM, allowing considerable flexibility for displaying additional symbols and icons. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2111 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional 8-bit data bus.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eight Character 5mm and 7mm Smart Alphanumeric Displays - HDSP-2111 - Broadcom Inc.
San Jose, CA, USA
Eight Character 5mm and 7mm Smart Alphanumeric Displays
HDSP-2111
Eight Character 5mm and 7mm Smart Alphanumeric Displays HDSP-2111
The HDSP-2111 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. This device is a 8-digit, 5x7 dot matrix, alphanumeric display and is packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. Theon-board CMOS IC has the ability to permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board ROM, allowing considerable flexibility for displaying additional symbols and icons. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2111 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional 8-bit data bus.

The HDSP-2111 is ideal for applications where displaying eight or more characters of dot matrix information in an aesthetically pleasing manner is required. This device is a 8-digit, 5x7 dot matrix, alphanumeric display and is packaged in a standard 15.24mm (0.6 inch) 128 pin DIP. Theon-board CMOS IC has the ability to permanently stored in ROM. In addition, 16 programmable symbols may be stored in on-board ROM, allowing considerable flexibility for displaying additional symbols and icons. Seven brightness levels provide versatility in adjusting the display intensity and power consumption. The HDSP-2111 is designed for standard microprocessor interface techniques. The display and special features are accessed through a bidirectional 8-bit data bus.

Supplier's Site
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2111 - 1179717-HDSP-2111 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2111
1179717-HDSP-2111
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2111 1179717-HDSP-2111
Manufacturer: Broadcom Limited Win Source Part Number: 1179717-HDSP-2111 Color: Yellow Configuration: 5 x 7 Interface: Parallel, 8-Bit Millicandela Rating: 7.5mcd Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Parts Dimension: 1.68" L x 0.77" W x 0.21" H (42.59mm x 19.58mm x 5.31mm)

Manufacturer: Broadcom Limited
Win Source Part Number: 1179717-HDSP-2111
Color: Yellow
Configuration: 5 x 7
Interface: Parallel, 8-Bit
Millicandela Rating: 7.5mcd
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Parts Dimension: 1.68" L x 0.77" W x 0.21" H (42.59mm x 19.58mm x 5.31mm)

Buy Now
LED Dot Matrix and Cluster - 516-1162-5-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-1162-5-ND
LED Dot Matrix and Cluster 516-1162-5-ND
"Dot Matrix Display Module 5 x 7 Yellow Parallel, 8-Bit 1.68"" L x 0.77"" W x 0.21"" H (42.59mm x 19.58mm x 5.31mm)"

"Dot Matrix Display Module 5 x 7 Yellow Parallel, 8-Bit 1.68"" L x 0.77"" W x 0.21"" H (42.59mm x 19.58mm x 5.31mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-2111
LED Displays & Accessories HDSP-2111
LED Displays & Accessories Yellow 585nm 5x7 Smart Display

LED Displays & Accessories Yellow 585nm 5x7 Smart Display

Buy Now Datasheet
Led Display, Dot Matrix, Yellow, 8Digit Rohs Compliant Broadcom - 31AJ5239 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Dot Matrix, Yellow, 8Digit Rohs Compliant Broadcom
31AJ5239
Led Display, Dot Matrix, Yellow, 8Digit Rohs Compliant Broadcom 31AJ5239
LED DISPLAY, DOT MATRIX, YELLOW, 8DIGIT ROHS COMPLIANT: YES

LED DISPLAY, DOT MATRIX, YELLOW, 8DIGIT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-2111 1179717-HDSP-2111 516-1162-5-ND HDSP-2111 31AJ5239
Product Name Eight Character 5mm and 7mm Smart Alphanumeric Displays Display Modules - Display Modules - LED Dot Matrix and Cluster - HDSP-2111 LED Dot Matrix and Cluster LED Displays & Accessories Led Display, Dot Matrix, Yellow, 8Digit Rohs Compliant Broadcom
Display Type Dot Matrix Dot Matrix
Character Type Alphanumeric Alphanumeric
LED Color Yellow Yellow
Face & Segment Colors Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Displays - 8210511 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Yellow; Green; Green, red, yellow
Face & Segment Colors Black
Character Height 50 mm (1.97 inch)
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 516-HDSP-5503-JJ000-ND - DigiKey
Specs
Display Type Segmented
Common Common Cathode
LED Color Red
View Details