Broadcom Inc. Hexadecimal and Numeric DIsplays for Industrial Applications HDSP-0960

Description
This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). This hexadecimal device incorporate an on-board IC that contains the data memory, decoder and display driver functions. This device decodes positive BCD logic into 16 characters, "0-9, A-F." An input is provided on the hexadecimal devices to blank the display (all LEDs off) without losing the contents of the memory.
Request a Quote Datasheet
Description
This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). This hexadecimal device incorporate an on-board IC that contains the data memory, decoder and display driver functions. This device decodes positive BCD logic into 16 characters, "0-9, A-F." An input is provided on the hexadecimal devices to blank the display (all LEDs off) without losing the contents of the memory.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hexadecimal and Numeric DIsplays for Industrial Applications - HDSP-0960 - Broadcom Inc.
San Jose, CA, USA
Hexadecimal and Numeric DIsplays for Industrial Applications
HDSP-0960
Hexadecimal and Numeric DIsplays for Industrial Applications HDSP-0960
This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). This hexadecimal device incorporate an on-board IC that contains the data memory, decoder and display driver functions. This device decodes positive BCD logic into 16 characters, "0-9, A-F." An input is provided on the hexadecimal devices to blank the display (all LEDs off) without losing the contents of the memory.

This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). This hexadecimal device incorporate an on-board IC that contains the data memory, decoder and display driver functions.
This device decodes positive BCD logic into 16 characters, "0-9, A-F." An input is provided on the hexadecimal devices to blank the display (all LEDs off) without losing the contents of the memory.

Supplier's Site
LED Character and Numeric - 516-2733-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-2733-ND
LED Character and Numeric 516-2733-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 10mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 10mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - HDSP-0960 - 1179714-HDSP-0960 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-0960
1179714-HDSP-0960
Display Modules - Display Modules - LED Character and Numeric - HDSP-0960 1179714-HDSP-0960
Manufacturer: Broadcom Limited Win Source Part Number: 1179714-HDSP-0960 Packaging: Bulk Color: Green Millicandela Rating: 1.1mcd Current - Test: 10mA Wavelength - Peak: 568nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.29" (7.37mm) Common Pin: Common Anode Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP (0.600", 15.20mm) Power Dissipation (Maximum): 963mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Parts Dimension: 0.531" H x 0.402" W x 0.169" D (13.50mm x 10.20mm x 4.30mm)

Manufacturer: Broadcom Limited
Win Source Part Number: 1179714-HDSP-0960
Packaging: Bulk
Color: Green
Millicandela Rating: 1.1mcd
Current - Test: 10mA
Wavelength - Peak: 568nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.29" (7.37mm)
Common Pin: Common Anode
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 8-DIP (0.600", 15.20mm)
Power Dissipation (Maximum): 963mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Parts Dimension: 0.531" H x 0.402" W x 0.169" D (13.50mm x 10.20mm x 4.30mm)

Buy Now
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-0960
LED Displays & Accessories HDSP-0960
LED Displays & Accessories Green 574nm Hex and Numeric

LED Displays & Accessories Green 574nm Hex and Numeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-0960 516-2733-ND 1179714-HDSP-0960 HDSP-0960
Product Name Hexadecimal and Numeric DIsplays for Industrial Applications LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - HDSP-0960 LED Displays & Accessories
Display Type Dot Matrix Segmented Dot Matrix
Character Type Numeric
LED Color Green Green
Face & Segment Colors Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5508 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
3 suppliers