Broadcom Inc. Hexadecimal and Numeric DIsplays for Industrial Applications HDSP-0762

Description
This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). This hexadecimal device incorporate an on-board IC that contains the data memory, decoder and display driver functions. This device decodes positive BCD logic into 16 characters, "0-9, A-F." An input is provided on the hexadecimal devices to blank the display (all LEDs off) without losing the contents of the memory. Application Industrial Equipment Computer Peripherals Instrumentation Telecommunication Equipment
Request a Quote Datasheet
Description
This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). This hexadecimal device incorporate an on-board IC that contains the data memory, decoder and display driver functions. This device decodes positive BCD logic into 16 characters, "0-9, A-F." An input is provided on the hexadecimal devices to blank the display (all LEDs off) without losing the contents of the memory. Application Industrial Equipment Computer Peripherals Instrumentation Telecommunication Equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hexadecimal and Numeric DIsplays for Industrial Applications - HDSP-0762 - Broadcom Inc.
San Jose, CA, USA
Hexadecimal and Numeric DIsplays for Industrial Applications
HDSP-0762
Hexadecimal and Numeric DIsplays for Industrial Applications HDSP-0762
This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). This hexadecimal device incorporate an on-board IC that contains the data memory, decoder and display driver functions. This device decodes positive BCD logic into 16 characters, "0-9, A-F." An input is provided on the hexadecimal devices to blank the display (all LEDs off) without losing the contents of the memory. Application Industrial Equipment Computer Peripherals Instrumentation Telecommunication Equipment

This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). This hexadecimal device incorporate an on-board IC that contains the data memory, decoder and display driver functions.

This device decodes positive BCD logic into 16 characters, "0-9, A-F." An input is provided on the hexadecimal devices to blank the display (all LEDs off) without losing the contents of the memory.

Application

  • Industrial Equipment
  • Computer Peripherals
  • Instrumentation
  • Telecommunication Equipment
Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - HDSP-0762 - 1179711-HDSP-0762 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSP-0762
1179711-HDSP-0762
Display Modules - Display Modules - LED Character and Numeric - HDSP-0762 1179711-HDSP-0762
Manufacturer: Broadcom Limited Win Source Part Number: 1179711-HDSP-0762 Packaging: Tube Color: Red Millicandela Rating: 0.14mcd Current - Test: 10mA Wavelength - Peak: 635nm Display Type: 7-Segment, Hexadecimal Number of Characters: 1 Digit/Alpha Size: 0.29" (7.37mm) Common Pin: Common Anode Categories: Optoelectronics Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP (0.600", 15.20mm) Power Dissipation (Maximum): 573mW Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Parts Dimension: 0.531" H x 0.402" W x 0.169" D (13.50mm x 10.20mm x 4.30mm)

Manufacturer: Broadcom Limited
Win Source Part Number: 1179711-HDSP-0762
Packaging: Tube
Color: Red
Millicandela Rating: 0.14mcd
Current - Test: 10mA
Wavelength - Peak: 635nm
Display Type: 7-Segment, Hexadecimal
Number of Characters: 1
Digit/Alpha Size: 0.29" (7.37mm)
Common Pin: Common Anode
Categories: Optoelectronics
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 8-DIP (0.600", 15.20mm)
Power Dissipation (Maximum): 573mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Parts Dimension: 0.531" H x 0.402" W x 0.169" D (13.50mm x 10.20mm x 4.30mm)

Buy Now
LED Character and Numeric - 516-1155-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1155-ND
LED Character and Numeric 516-1155-ND
"Display Modules - LED Character and Numeric Red 7-Segment, Hexadecimal 1 Character Common Anode 10mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

"Display Modules - LED Character and Numeric Red 7-Segment, Hexadecimal 1 Character Common Anode 10mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-0762
LED Displays & Accessories HDSP-0762
LED Displays & Accessories Red 626nm Hex and Numeric

LED Displays & Accessories Red 626nm Hex and Numeric

Buy Now Datasheet
Led Display, Dot Matrix, Red, 1Digit Rohs Compliant Broadcom - 31AJ5235 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Dot Matrix, Red, 1Digit Rohs Compliant Broadcom
31AJ5235
Led Display, Dot Matrix, Red, 1Digit Rohs Compliant Broadcom 31AJ5235
LED DISPLAY, DOT MATRIX, RED, 1DIGIT ROHS COMPLIANT: YES

LED DISPLAY, DOT MATRIX, RED, 1DIGIT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-0762 1179711-HDSP-0762 516-1155-ND HDSP-0762 31AJ5235
Product Name Hexadecimal and Numeric DIsplays for Industrial Applications Display Modules - Display Modules - LED Character and Numeric - HDSP-0762 LED Character and Numeric LED Displays & Accessories Led Display, Dot Matrix, Red, 1Digit Rohs Compliant Broadcom
Display Type Dot Matrix Dot Matrix Segmented
Character Type Numeric Alphanumeric
LED Color High Efficiency Red Red
Face & Segment Colors Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Dot Matrix and Cluster - 516-4088-ND - DigiKey
Specs
LED Color Green
Typical Intensity 159000 microCandela
View Details
2 suppliers