Broadcom Inc. Hexadecimal and Numeric DIsplays for Industrial Applications HDSP-0761

Description
This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). This hexadecimal device incorporate an on-board IC that contains the data memory, decoder and display driver functions. This device decodes positive BCD logic into 16 characters, "0-9, A-F." An input is provided on the hexadecimal devices to blank the display (all LEDs off) without losing the contents of the memory. Application Industrial Equipment Computer Peripherals Instrumentation Telecommunication Equipment
Request a Quote Datasheet
Description
This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). This hexadecimal device incorporate an on-board IC that contains the data memory, decoder and display driver functions. This device decodes positive BCD logic into 16 characters, "0-9, A-F." An input is provided on the hexadecimal devices to blank the display (all LEDs off) without losing the contents of the memory. Application Industrial Equipment Computer Peripherals Instrumentation Telecommunication Equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hexadecimal and Numeric DIsplays for Industrial Applications - HDSP-0761 - Broadcom Inc.
San Jose, CA, USA
Hexadecimal and Numeric DIsplays for Industrial Applications
HDSP-0761
Hexadecimal and Numeric DIsplays for Industrial Applications HDSP-0761
This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). This hexadecimal device incorporate an on-board IC that contains the data memory, decoder and display driver functions. This device decodes positive BCD logic into 16 characters, "0-9, A-F." An input is provided on the hexadecimal devices to blank the display (all LEDs off) without losing the contents of the memory. Application Industrial Equipment Computer Peripherals Instrumentation Telecommunication Equipment

This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). This hexadecimal device incorporate an on-board IC that contains the data memory, decoder and display driver functions.

This device decodes positive BCD logic into 16 characters, "0-9, A-F." An input is provided on the hexadecimal devices to blank the display (all LEDs off) without losing the contents of the memory.

Application

  • Industrial Equipment
  • Computer Peripherals
  • Instrumentation
  • Telecommunication Equipment
Supplier's Site
LED Character and Numeric - HDSP-0761-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
HDSP-0761-ND
LED Character and Numeric HDSP-0761-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 10mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 10mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-0761
LED Displays & Accessories HDSP-0761
LED Displays & Accessories Red 626nm Hex and Numeric

LED Displays & Accessories Red 626nm Hex and Numeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-0761 HDSP-0761-ND HDSP-0761
Product Name Hexadecimal and Numeric DIsplays for Industrial Applications LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix Segmented
Character Type Numeric
LED Color High Efficiency Red Red
Face & Segment Colors Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143013 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 516-HDSP-7803-LMC00-ND - DigiKey
Specs
Display Type Segmented
Common Common Cathode
LED Color Green
View Details