Broadcom Inc. Hexadecimal and Numeric DIsplays for Industrial Applications HDSP-0760

Description
This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). This hexadecimal device incorporate an on-board IC that contains the data memory, decoder and display driver functions. This device decodes positive BCD logic into 16 characters, "0-9, A-F." An input is provided on the hexadecimal devices to blank the display (all LEDs off) without losing the contents of the memory. Application Industrial Equipment Computer Peripherals Instrumentation Telecommunication Equipment
Request a Quote Datasheet
Description
This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). This hexadecimal device incorporate an on-board IC that contains the data memory, decoder and display driver functions. This device decodes positive BCD logic into 16 characters, "0-9, A-F." An input is provided on the hexadecimal devices to blank the display (all LEDs off) without losing the contents of the memory. Application Industrial Equipment Computer Peripherals Instrumentation Telecommunication Equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hexadecimal and Numeric DIsplays for Industrial Applications - HDSP-0760 - Broadcom Inc.
San Jose, CA, USA
Hexadecimal and Numeric DIsplays for Industrial Applications
HDSP-0760
Hexadecimal and Numeric DIsplays for Industrial Applications HDSP-0760
This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). This hexadecimal device incorporate an on-board IC that contains the data memory, decoder and display driver functions. This device decodes positive BCD logic into 16 characters, "0-9, A-F." An input is provided on the hexadecimal devices to blank the display (all LEDs off) without losing the contents of the memory. Application Industrial Equipment Computer Peripherals Instrumentation Telecommunication Equipment

This solid state display device is designed and tested for use in adverse industrial environments. The character height is 7.4 mm (0.29 inch). This hexadecimal device incorporate an on-board IC that contains the data memory, decoder and display driver functions.

This device decodes positive BCD logic into 16 characters, "0-9, A-F." An input is provided on the hexadecimal devices to blank the display (all LEDs off) without losing the contents of the memory.

Application

  • Industrial Equipment
  • Computer Peripherals
  • Instrumentation
  • Telecommunication Equipment
Supplier's Site
LED Character and Numeric - 516-1154-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-1154-5-ND
LED Character and Numeric 516-1154-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 10mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 10mA 0.531"" H x 0.402"" W x 0.169"" D (13.50mm x 10.20mm x 4.30mm) 8-DIP (0.600"", 15.20mm)"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1018834-HDSP-0760 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1018834-HDSP-0760
Optoelectronics - Display Modules - LED Character and Numeric 1018834-HDSP-0760
Win Source Part Number: 1018834-HDSP-0760 Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Series: HDSP-076x Color: Red Package: Tray Standard Package: 25 Millicandela Rating: 0.06mcd ~ 1.17mcd Current - Test: 10mA Wavelength - Peak: 635nm Power Dissipation (Max): 573mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.29" (7.37mm) Common Pin: Common Anode Package / Case: 8-DIP (0.600", 15.20mm) Dimension: 0.531" H x 0.402" W x 0.169" D (13.50mm x 10.20mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8531.20.0040 Mfr: Broadcom Limited Other Names: 516-1154-NDR,516-115 4,516-1154-5,HDSP076 0,516-1154-ND Base Product Number: HDSP-0760

Win Source Part Number: 1018834-HDSP-0760
Category: Optoelectronics>Display Modules - LED Character and Numeric
Series: HDSP-076x
Color: Red
Package: Tray
Standard Package: 25
Millicandela Rating: 0.06mcd ~ 1.17mcd
Current - Test: 10mA
Wavelength - Peak: 635nm
Power Dissipation (Max): 573mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.29" (7.37mm)
Common Pin: Common Anode
Package / Case: 8-DIP (0.600", 15.20mm)
Dimension: 0.531" H x 0.402" W x 0.169" D (13.50mm x 10.20mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8531.20.0040
Mfr: Broadcom Limited
Other Names: 516-1154-NDR,516-1154,516-1154-5,HDSP0760,516-1154-ND
Base Product Number: HDSP-0760

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSP-0760
LED Displays & Accessories HDSP-0760
LED Displays & Accessories Red 626nm Hex and Numeric

LED Displays & Accessories Red 626nm Hex and Numeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSP-0760 516-1154-5-ND 1018834-HDSP-0760 HDSP-0760
Product Name Hexadecimal and Numeric DIsplays for Industrial Applications LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix Segmented Dot Matrix
Character Type Numeric
LED Color High Efficiency Red Red
Face & Segment Colors Black
Number of Rows 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Eight Character 5mm and 7mm Smart Alphanumeric Displays - HDSP-2502 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color High Efficiency Red
View Details
6 suppliers