Broadcom Inc. 0.56(14.22mm) Dual digit surface mount LED display HDSM-541C

Description
This is 0.56inch (14.22mm) font size dual digit surface mount seven segment display. This device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
Request a Quote Datasheet
Description
This is 0.56inch (14.22mm) font size dual digit surface mount seven segment display. This device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.56(14.22mm) Dual digit surface mount LED display - HDSM-541C - Broadcom Inc.
San Jose, CA, USA
0.56(14.22mm) Dual digit surface mount LED display
HDSM-541C
0.56(14.22mm) Dual digit surface mount LED display HDSM-541C
This is 0.56inch (14.22mm) font size dual digit surface mount seven segment display. This device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.

This is 0.56inch (14.22mm) font size dual digit surface mount seven segment display. This device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.

Supplier's Site
Display Modules - Display Modules - LED Character and Numeric - HDSM-541C - 1179710-HDSM-541C - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSM-541C
1179710-HDSM-541C
Display Modules - Display Modules - LED Character and Numeric - HDSM-541C 1179710-HDSM-541C
Manufacturer: Broadcom Limited Win Source Part Number: 1179710-HDSM-541C Packaging: Reel Color: Red Millicandela Rating: 16mcd Current - Test: 20mA Wavelength - Peak: 632nm Display Type: 7-Segment Number of Characters: 2 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Anode Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Manufacturer Package: 10-SMD, No Lead Power Dissipation (Maximum): 65mW Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 0.669" H x 0.984" W x 0.148" D (17.00mm x 25.00mm x 3.75mm) Voltage - Forward (Vf): 2V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179710-HDSM-541C
Packaging: Reel
Color: Red
Millicandela Rating: 16mcd
Current - Test: 20mA
Wavelength - Peak: 632nm
Display Type: 7-Segment
Number of Characters: 2
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Anode
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 10-SMD, No Lead
Power Dissipation (Maximum): 65mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 0.669" H x 0.984" W x 0.148" D (17.00mm x 25.00mm x 3.75mm)
Voltage - Forward (Vf): 2V

Buy Now
LED Character and Numeric - 516-2248-6-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-2248-6-ND
LED Character and Numeric 516-2248-6-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 20mA 0.669"" H x 0.984"" W x 0.148"" D (17.00mm x 25.00mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 20mA 0.669"" H x 0.984"" W x 0.148"" D (17.00mm x 25.00mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 516-2248-1-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-2248-1-ND
LED Character and Numeric 516-2248-1-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 20mA 0.669"" H x 0.984"" W x 0.148"" D (17.00mm x 25.00mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 20mA 0.669"" H x 0.984"" W x 0.148"" D (17.00mm x 25.00mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 516-2248-2-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-2248-2-ND
LED Character and Numeric 516-2248-2-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 20mA 0.669"" H x 0.984"" W x 0.148"" D (17.00mm x 25.00mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 2V 20mA 0.669"" H x 0.984"" W x 0.148"" D (17.00mm x 25.00mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
Led Display, Smd, Dual, 14.2Mm, Red, Ca; Led Colour Broadcom - 36AJ9409 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Smd, Dual, 14.2Mm, Red, Ca; Led Colour Broadcom
36AJ9409
Led Display, Smd, Dual, 14.2Mm, Red, Ca; Led Colour Broadcom 36AJ9409
LED DISPLAY, SMD, DUAL, 14.2MM, RED, CA; LED Colour:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:16mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Anode; Product Range:-; RoHS Compliant: Yes

LED DISPLAY, SMD, DUAL, 14.2MM, RED, CA; LED Colour:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:16mcd; No. of Digits / Alpha:2; Character Size:14.22mm; Common Connection:Common Anode; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSM-541C
LED Displays & Accessories HDSM-541C
LED Displays & Accessories Red 624nm 16mcd CA DD 7 Segment

LED Displays & Accessories Red 624nm 16mcd CA DD 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSM-541C 1179710-HDSM-541C 516-2248-6-ND 36AJ9409 HDSM-541C
Product Name 0.56(14.22mm) Dual digit surface mount LED display Display Modules - Display Modules - LED Character and Numeric - HDSM-541C LED Character and Numeric Led Display, Smd, Dual, 14.2Mm, Red, Ca; Led Colour Broadcom LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color Red Red
Face & Segment Colors Gray Face White Segments
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 516-HDSP-8603-GH000-ND - DigiKey
Specs
Display Type Segmented
Common Common Cathode
LED Color Green
View Details