Broadcom Inc. 14.2mm (0.56 inch) Seven Segment Display HDSM-533C

Description
This is a 0.56inch (14.22mm) font size, single digit surface mount seven segment display. This device has a right hand decimal point and a configuration in common anode or common cathode. It is a seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enabling customers to design it into applications that require small size, high packing density and low power consumption.
Request a Quote Datasheet
Description
This is a 0.56inch (14.22mm) font size, single digit surface mount seven segment display. This device has a right hand decimal point and a configuration in common anode or common cathode. It is a seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enabling customers to design it into applications that require small size, high packing density and low power consumption.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.2mm (0.56 inch) Seven Segment Display - HDSM-533C - Broadcom Inc.
San Jose, CA, USA
14.2mm (0.56 inch) Seven Segment Display
HDSM-533C
14.2mm (0.56 inch) Seven Segment Display HDSM-533C
This is a 0.56inch (14.22mm) font size, single digit surface mount seven segment display. This device has a right hand decimal point and a configuration in common anode or common cathode. It is a seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enabling customers to design it into applications that require small size, high packing density and low power consumption.

This is a 0.56inch (14.22mm) font size, single digit surface mount seven segment display. This device has a right hand decimal point and a configuration in common anode or common cathode. It is a seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enabling customers to design it into applications that require small size, high packing density and low power consumption.

Supplier's Site
LED Character and Numeric - 516-4230-2-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-4230-2-ND
LED Character and Numeric 516-4230-2-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.669"" H x 0.492"" W x 0.148"" D (17.00mm x 12.50mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.669"" H x 0.492"" W x 0.148"" D (17.00mm x 12.50mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 516-4230-1-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-4230-1-ND
LED Character and Numeric 516-4230-1-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.669"" H x 0.492"" W x 0.148"" D (17.00mm x 12.50mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.669"" H x 0.492"" W x 0.148"" D (17.00mm x 12.50mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 516-4230-6-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-4230-6-ND
LED Character and Numeric 516-4230-6-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.669"" H x 0.492"" W x 0.148"" D (17.00mm x 12.50mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.669"" H x 0.492"" W x 0.148"" D (17.00mm x 12.50mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSM-533C
LED Displays & Accessories HDSM-533C
LED Displays & Accessories Red AllnGaP 624nm Common Cathode 7Seg

LED Displays & Accessories Red AllnGaP 624nm Common Cathode 7Seg

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSM-533C 516-4230-2-ND HDSM-533C
Product Name 14.2mm (0.56 inch) Seven Segment Display LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color Red; Yellow; Orange; Green Red
Face & Segment Colors Gray Surface
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
7.6 mm(0.3 inch) Micro Bright Seven Segment Displays - HDSP-A801 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
3 suppliers