Broadcom Inc. 0.39(10mm) Dual digit surface mount LED display HDSM-443L

Description
This is 0.39inch (10mm) font size dual digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
Request a Quote Datasheet
Description
This is 0.39inch (10mm) font size dual digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.39(10mm) Dual digit surface mount LED display - HDSM-443L - Broadcom Inc.
San Jose, CA, USA
0.39(10mm) Dual digit surface mount LED display
HDSM-443L
0.39(10mm) Dual digit surface mount LED display HDSM-443L
This is 0.39inch (10mm) font size dual digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.

This is 0.39inch (10mm) font size dual digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.

Supplier's Site
LED Character and Numeric - 516-HDSM-443LDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-HDSM-443LDKR-ND
LED Character and Numeric 516-HDSM-443LDKR-ND
"DISPLAY 7SEG 0.39"" DBL ORG 10SMD"

"DISPLAY 7SEG 0.39"" DBL ORG 10SMD"

Buy Now Datasheet
LED Character and Numeric - 516-HDSM-443LCT-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-HDSM-443LCT-ND
LED Character and Numeric 516-HDSM-443LCT-ND
"DISPLAY 7SEG 0.39"" DBL ORG 10SMD"

"DISPLAY 7SEG 0.39"" DBL ORG 10SMD"

Buy Now Datasheet
LED Character and Numeric - 516-HDSM-443LTR-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-HDSM-443LTR-ND
LED Character and Numeric 516-HDSM-443LTR-ND
"Display Modules - LED Character and Numeric Orange 7-Segment 2 Character Common Cathode 2.1V 20mA 0.512"" H x 0.772"" W x 0.148"" D (13.00mm x 19.60mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Orange 7-Segment 2 Character Common Cathode 2.1V 20mA 0.512"" H x 0.772"" W x 0.148"" D (13.00mm x 19.60mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
Led Display, Smd, Dual, 10Mm, Ong, Cc; Led Colour Broadcom - 36AJ9406 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Smd, Dual, 10Mm, Ong, Cc; Led Colour Broadcom
36AJ9406
Led Display, Smd, Dual, 10Mm, Ong, Cc; Led Colour Broadcom 36AJ9406
LED DISPLAY, SMD, DUAL, 10MM, ONG, CC; LED Colour:Orange; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:16mcd; No. of Digits / Alpha:2; Character Size:10mm; Common Connection:Common Cathode; Product Range:-; RoHS Compliant: Yes

LED DISPLAY, SMD, DUAL, 10MM, ONG, CC; LED Colour:Orange; Forward Current If:20mA; Forward Voltage:2.1V; Luminous Intensity:16mcd; No. of Digits / Alpha:2; Character Size:10mm; Common Connection:Common Cathode; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSM-443L
LED Displays & Accessories HDSM-443L
LED Displays & Accessories Org 605nm 19.5mcd CC DD 7 Segment

LED Displays & Accessories Org 605nm 19.5mcd CC DD 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSM-443L 516-HDSM-443LDKR-ND 36AJ9406 HDSM-443L
Product Name 0.39(10mm) Dual digit surface mount LED display LED Character and Numeric Led Display, Smd, Dual, 10Mm, Ong, Cc; Led Colour Broadcom LED Displays & Accessories
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode
LED Color Orange Orange
Face & Segment Colors Grey Face White Segments
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Glass/Ceramic Over Range Display For Industrial Applications. - HDSP-0983 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color Green
View Details
4 suppliers