Broadcom Inc. 0.39 (10mm) Dual Digit Surface Mount LED Display HDSM-443B

Description
This is a 0.39 inch (10.0mm) height dual digit display. This device utilizes InGaN/SiC blue LED chips. This device comes with gray top surface and white segments
Datasheet
Description
This is a 0.39 inch (10.0mm) height dual digit display. This device utilizes InGaN/SiC blue LED chips. This device comes with gray top surface and white segments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.39 (10mm) Dual Digit Surface Mount LED Display - HDSM-443B - Broadcom Inc.
San Jose, CA, USA
0.39 (10mm) Dual Digit Surface Mount LED Display
HDSM-443B
0.39 (10mm) Dual Digit Surface Mount LED Display HDSM-443B
This is a 0.39 inch (10.0mm) height dual digit display. This device utilizes InGaN/SiC blue LED chips. This device comes with gray top surface and white segments

This is a 0.39 inch (10.0mm) height dual digit display. This device utilizes InGaN/SiC blue LED chips. This device comes with gray top surface and white segments

Supplier's Site
Led Display, Smd, Dual, 10Mm, Blu, Cc; Led Colour Broadcom - 36AJ9404 - Newark, An Avnet Company
Chicago, IL, United States
Led Display, Smd, Dual, 10Mm, Blu, Cc; Led Colour Broadcom
36AJ9404
Led Display, Smd, Dual, 10Mm, Blu, Cc; Led Colour Broadcom 36AJ9404
LED DISPLAY, SMD, DUAL, 10MM, BLU, CC; LED Colour:Blue; Forward Current If:20mA; Forward Voltage:3.3V; Luminous Intensity:11.2mcd; No. of Digits / Alpha:2; Character Size:10mm; Common Connection:Common Cathode; Product Range:-; RoHS Compliant: Yes

LED DISPLAY, SMD, DUAL, 10MM, BLU, CC; LED Colour:Blue; Forward Current If:20mA; Forward Voltage:3.3V; Luminous Intensity:11.2mcd; No. of Digits / Alpha:2; Character Size:10mm; Common Connection:Common Cathode; Product Range:-; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSM-443B
LED Displays & Accessories HDSM-443B
LED Displays & Accessories Blue 462nm 11.2mcd CC DD 7 Segment

LED Displays & Accessories Blue 462nm 11.2mcd CC DD 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSM-443B 36AJ9404 HDSM-443B
Product Name 0.39 (10mm) Dual Digit Surface Mount LED Display Led Display, Smd, Dual, 10Mm, Blu, Cc; Led Colour Broadcom LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
Common Common Cathode
LED Color Blue
Face & Segment Colors Gray Top Surface
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 2492715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 516-HDSP-3901-FG000-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Red
View Details