Broadcom Inc. 10mm (0.39 inch) Seven Segment Display HDSM-433F

Description
This is 0.39inch (10.0mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
Datasheet
Description
This is 0.39inch (10.0mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10mm (0.39 inch) Seven Segment Display - HDSM-433F - Broadcom Inc.
San Jose, CA, USA
10mm (0.39 inch) Seven Segment Display
HDSM-433F
10mm (0.39 inch) Seven Segment Display HDSM-433F
This is 0.39inch (10.0mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.

This is 0.39inch (10.0mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.

Supplier's Site
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSM-433F
LED Displays & Accessories HDSM-433F
LED Displays & Accessories Yellow AllnGaP 589nm Common Cathode 7Seg

LED Displays & Accessories Yellow AllnGaP 589nm Common Cathode 7Seg

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number HDSM-433F HDSM-433F
Product Name 10mm (0.39 inch) Seven Segment Display LED Displays & Accessories
Display Type Segmented
Character Type Numeric
Common Common Cathode
LED Color Yellow
Face & Segment Colors Gray Face White Segments
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8235932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Blue; Blue
View Details
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5721 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details
2 suppliers