Broadcom Inc. 10mm (0.39 inch) Seven Segment Display HDSM-433C

Description
This is 0.39inch (10.0mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
Request a Quote Datasheet
Description
This is 0.39inch (10.0mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10mm (0.39 inch) Seven Segment Display - HDSM-433C - Broadcom Inc.
San Jose, CA, USA
10mm (0.39 inch) Seven Segment Display
HDSM-433C
10mm (0.39 inch) Seven Segment Display HDSM-433C
This is 0.39inch (10.0mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.

This is 0.39inch (10.0mm) font size single digit surface mount seven segment display, this device with right hand decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.

Supplier's Site
LED Character and Numeric - 516-3498-6-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-3498-6-ND
LED Character and Numeric 516-3498-6-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.512"" H x 0.386"" W x 0.148"" D (13.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.512"" H x 0.386"" W x 0.148"" D (13.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 516-3498-1-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-3498-1-ND
LED Character and Numeric 516-3498-1-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.512"" H x 0.386"" W x 0.148"" D (13.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.512"" H x 0.386"" W x 0.148"" D (13.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
LED Character and Numeric - 516-3498-2-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-3498-2-ND
LED Character and Numeric 516-3498-2-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.512"" H x 0.386"" W x 0.148"" D (13.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.512"" H x 0.386"" W x 0.148"" D (13.00mm x 9.80mm x 3.75mm) 10-SMD, No Lead"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - HDSM-433C - 844980-HDSM-433C - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - HDSM-433C
844980-HDSM-433C
Display Modules - Display Modules - LED Character and Numeric - HDSM-433C 844980-HDSM-433C
Manufacturer: Broadcom Limited Win Source Part Number: 844980-HDSM-433C Features: Display Modules - LED Character and Numeric Character Package: Reel - TR Family Name: HDSM-433 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-3498-1, HDSM-433C-ND, 516-3498-6, 516-3498-2

Manufacturer: Broadcom Limited
Win Source Part Number: 844980-HDSM-433C
Features: Display Modules - LED Character and Numeric Character
Package: Reel - TR
Family Name: HDSM-433
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-3498-1, HDSM-433C-ND, 516-3498-6, 516-3498-2

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSM-433C
LED Displays & Accessories HDSM-433C
LED Displays & Accessories Red AllnGaP Common Cathode

LED Displays & Accessories Red AllnGaP Common Cathode

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSM-433C 516-3498-6-ND 844980-HDSM-433C HDSM-433C
Product Name 10mm (0.39 inch) Seven Segment Display LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - HDSM-433C LED Displays & Accessories
Display Type Segmented Segmented Dot Matrix
Character Type Numeric
Common Common Cathode Common Cathode
LED Color Red Red
Face & Segment Colors Gray Face White Segments
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - 516-HDSP-5623-IJ000-ND - DigiKey
Specs
Display Type Segmented
Common Common Cathode
LED Color Green
View Details