Broadcom Inc. 0.28 (7mm) Single digit surface mount LED display HDSM-283C

Description
This is 0.28inch (7mm) font size single digit surface mount seven segment display, this device with upper and lower decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
Request a Quote Datasheet
Description
This is 0.28inch (7mm) font size single digit surface mount seven segment display, this device with upper and lower decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.28 (7mm) Single digit surface mount LED display - HDSM-283C - Broadcom Inc.
San Jose, CA, USA
0.28 (7mm) Single digit surface mount LED display
HDSM-283C
0.28 (7mm) Single digit surface mount LED display HDSM-283C
This is 0.28inch (7mm) font size single digit surface mount seven segment display, this device with upper and lower decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.

This is 0.28inch (7mm) font size single digit surface mount seven segment display, this device with upper and lower decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.

Supplier's Site
LED Displays - 8134776 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
8134776
LED Displays 8134776
Red 7-segment LED Display, 7mm SMT CC

Red 7-segment LED Display, 7mm SMT CC

Supplier's Site
LED Displays - 8134776P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
8134776P
LED Displays 8134776P
Red 7-segment LED Display, 7mm SMT CC

Red 7-segment LED Display, 7mm SMT CC

Supplier's Site
LED Displays - 1783055 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1783055
LED Displays 1783055
Red 7-segment LED Display, 7mm SMT CC

Red 7-segment LED Display, 7mm SMT CC

Supplier's Site
LED Character and Numeric - 516-3011-2-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-3011-2-ND
LED Character and Numeric 516-3011-2-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"

Buy Now Datasheet
LED Character and Numeric - 516-3011-1-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-3011-1-ND
LED Character and Numeric 516-3011-1-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"

Buy Now Datasheet
LED Character and Numeric - 516-3011-6-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-3011-6-ND
LED Character and Numeric 516-3011-6-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"

Buy Now Datasheet
7-Segment Led Display, Surface Mount, 1, 7 Mm, Red, Common Cathode, 7.5 Mcd, 20 Ma Rohs Compliant Broadcom - 58Y4754 - Newark, An Avnet Company
Chicago, IL, United States
7-Segment Led Display, Surface Mount, 1, 7 Mm, Red, Common Cathode, 7.5 Mcd, 20 Ma Rohs Compliant Broadcom
58Y4754
7-Segment Led Display, Surface Mount, 1, 7 Mm, Red, Common Cathode, 7.5 Mcd, 20 Ma Rohs Compliant Broadcom 58Y4754
7-Segment LED Display, Surface Mount, 1, 7 mm, Red, Common Cathode, 7.5 mcd, 20 mA RoHS Compliant: Yes

7-Segment LED Display, Surface Mount, 1, 7 mm, Red, Common Cathode, 7.5 mcd, 20 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSM-283C
LED Displays & Accessories HDSM-283C
LED Displays & Accessories Red 624nm 7.5mcd CC SD 7 Segment

LED Displays & Accessories Red 624nm 7.5mcd CC SD 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSM-283C 8134776 8134776P 516-3011-2-ND 58Y4754 HDSM-283C
Product Name 0.28 (7mm) Single digit surface mount LED display LED Displays LED Displays LED Character and Numeric 7-Segment Led Display, Surface Mount, 1, 7 Mm, Red, Common Cathode, 7.5 Mcd, 20 Ma Rohs Compliant Broadcom LED Displays & Accessories
Display Type Segmented Segmented Segmented
Character Type Numeric
Common Common Cathode Common Cathode Common Cathode Common Cathode
LED Color Red Red; Red Red
Face & Segment Colors Gray Face White Segments Grey
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 2492716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 98 mm (3.86 inch)
Height 10 mm (0.3937 inch)
Depth 10 mm (0.3937 inch)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Character and Numeric - 754-ACSA02-41EWA-F01DKR-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Red
View Details
2 suppliers