This is 0.28 inch (7.0mm) height single digit display. This device utilizes InGaN/SiC blue LED chips. This device comes with gray top surface and white segments.
"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Cathode 3.3V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"
"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Cathode 3.3V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"
"Display Modules - LED Character and Numeric Blue 7-Segment 1 Character Common Cathode 3.3V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"
7-Segment LED Display, Surface Mount, 1, 7 mm, Blue, Common Cathode, 6 mcd, 20 mA RoHS Compliant: Yes
LED Displays & Accessories Blue 462nm 6mcd CC SD 7 Segment
| Broadcom Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays | Digital LED Displays | Digital LED Displays |
| Product Number | HDSM-283B | 516-4070-1-ND | 58Y4753 | HDSM-283B |
| Product Name | 0.28inch (7.0mm) Single Digit Surface Mount LED Display | LED Character and Numeric | 7-Segment Led Display, Surface Mount, 1, 7 Mm, Blue, Common Cathode, 6 Mcd, 20 Ma Rohs Compliant Broadcom | LED Displays & Accessories |
| Display Type | Segmented | Segmented | Segmented | |
| Character Type | Numeric | |||
| Common | Common Cathode | Common Cathode | ||
| LED Color | Blue | Blue | ||
| Face & Segment Colors | Gray Top Surface |