Broadcom Inc. 0.28 (7mm) Single digit surface mount LED display HDSM-281H

Description
This is 0.28inch (7mm) font size single digit surface mount seven segment display, this device with upper and lower decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
Request a Quote Datasheet
Description
This is 0.28inch (7mm) font size single digit surface mount seven segment display, this device with upper and lower decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.28 (7mm) Single digit surface mount LED display - HDSM-281H - Broadcom Inc.
San Jose, CA, USA
0.28 (7mm) Single digit surface mount LED display
HDSM-281H
0.28 (7mm) Single digit surface mount LED display HDSM-281H
This is 0.28inch (7mm) font size single digit surface mount seven segment display, this device with upper and lower decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.

This is 0.28inch (7mm) font size single digit surface mount seven segment display, this device with upper and lower decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.

Supplier's Site
Optoelectronics - Display Modules - LED Character and Numeric - 1143361-HDSM-281H - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1143361-HDSM-281H
Optoelectronics - Display Modules - LED Character and Numeric 1143361-HDSM-281H
Win Source Part Number: 1143361-HDSM-281H Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Tape & Reel Standard Package: 1,000 Millicandela Rating: 6mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 572nm Power Dissipation (Max): 65mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.28" (7.00mm) Common Pin: Common Anode Package / Case: 12-SMD, No Lead, 11 Pads Dimension: 0.425" H x 0.295" W x 0.124" D (10.80mm x 7.50mm x 3.15mm) Alternative Parts (Cross-Reference): HDSM281H; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: HDSM-281H-ND,516-406 8-6,516-4068-2,516-4 068-1 Base Product Number: HDSM-281

Win Source Part Number: 1143361-HDSM-281H
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Green
Package: Tape & Reel
Standard Package: 1,000
Millicandela Rating: 6mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 572nm
Power Dissipation (Max): 65mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.28" (7.00mm)
Common Pin: Common Anode
Package / Case: 12-SMD, No Lead, 11 Pads
Dimension: 0.425" H x 0.295" W x 0.124" D (10.80mm x 7.50mm x 3.15mm)
Alternative Parts (Cross-Reference): HDSM281H;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: HDSM-281H-ND,516-4068-6,516-4068-2,516-4068-1
Base Product Number: HDSM-281

Buy Now Datasheet
LED Character and Numeric - 516-4068-6-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-4068-6-ND
LED Character and Numeric 516-4068-6-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"

Buy Now Datasheet
LED Character and Numeric - 516-4068-1-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-4068-1-ND
LED Character and Numeric 516-4068-1-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"

Buy Now Datasheet
LED Character and Numeric - 516-4068-2-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-4068-2-ND
LED Character and Numeric 516-4068-2-ND
"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"

"Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 2.1V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSM-281H
LED Displays & Accessories HDSM-281H
LED Displays & Accessories Green 571nm 6mcd CA SD 7 Segment

LED Displays & Accessories Green 571nm 6mcd CA SD 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSM-281H 1143361-HDSM-281H 516-4068-6-ND HDSM-281H
Product Name 0.28 (7mm) Single digit surface mount LED display Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix Segmented
Character Type Numeric
Common Common Anode Common Anode
LED Color Green Green
Face & Segment Colors Gray Face White Segments
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 516-HDSP-7801-MM000-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Green
View Details