Broadcom Inc. 0.28 (7mm) Single digit surface mount LED display HDSM-281F

Description
This is 0.28inch (7mm) font size single digit surface mount seven segment display, this device with upper and lower decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
Request a Quote Datasheet
Description
This is 0.28inch (7mm) font size single digit surface mount seven segment display, this device with upper and lower decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.28 (7mm) Single digit surface mount LED display - HDSM-281F - Broadcom Inc.
San Jose, CA, USA
0.28 (7mm) Single digit surface mount LED display
HDSM-281F
0.28 (7mm) Single digit surface mount LED display HDSM-281F
This is 0.28inch (7mm) font size single digit surface mount seven segment display, this device with upper and lower decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.

This is 0.28inch (7mm) font size single digit surface mount seven segment display, this device with upper and lower decimal point, configuration in common anode or common cathode. Seven segment SMD display, available in red, yellow, green and orange. This device is much smaller than traditional components, thus enable customers to design in applications that require small size, higher packing density and low power consumption.

Supplier's Site
LED Character and Numeric - 516-4067-1-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-4067-1-ND
LED Character and Numeric 516-4067-1-ND
"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2.1V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"

"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2.1V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"

Buy Now Datasheet
LED Character and Numeric - 516-4067-2-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-4067-2-ND
LED Character and Numeric 516-4067-2-ND
"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2.1V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"

"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2.1V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"

Buy Now Datasheet
LED Character and Numeric - 516-4067-6-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
516-4067-6-ND
LED Character and Numeric 516-4067-6-ND
"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2.1V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"

"Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Anode 2.1V 20mA 0.425"" H x 0.295"" W x 0.124"" D (10.80mm x 7.50mm x 3.15mm) 12-SMD, No Lead, 11 Pads"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1146469-HDSM-281F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1146469-HDSM-281F
Optoelectronics - Display Modules - LED Character and Numeric 1146469-HDSM-281F
Win Source Part Number: 1146469-HDSM-281F Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Yellow Package: Tape & Reel Standard Package: 1,000 Millicandela Rating: 8mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 591nm Power Dissipation (Max): 65mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.28" (7.00mm) Common Pin: Common Anode Package / Case: 12-SMD, No Lead, 11 Pads Dimension: 0.425" H x 0.295" W x 0.124" D (10.80mm x 7.50mm x 3.15mm) Alternative Parts (Cross-Reference): HDSM281F; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Other Names: 516-4067-6,HDSM-281F -ND,516-4067-2,516-4 067-1 Base Product Number: HDSM-281

Win Source Part Number: 1146469-HDSM-281F
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Yellow
Package: Tape & Reel
Standard Package: 1,000
Millicandela Rating: 8mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 591nm
Power Dissipation (Max): 65mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.28" (7.00mm)
Common Pin: Common Anode
Package / Case: 12-SMD, No Lead, 11 Pads
Dimension: 0.425" H x 0.295" W x 0.124" D (10.80mm x 7.50mm x 3.15mm)
Alternative Parts (Cross-Reference): HDSM281F;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Other Names: 516-4067-6,HDSM-281F-ND,516-4067-2,516-4067-1
Base Product Number: HDSM-281

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDSM-281F
LED Displays & Accessories HDSM-281F
LED Displays & Accessories Yellow 589nm 8mcd CA SD 7 Segment

LED Displays & Accessories Yellow 589nm 8mcd CA SD 7 Segment

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDSM-281F 516-4067-1-ND 1146469-HDSM-281F HDSM-281F
Product Name 0.28 (7mm) Single digit surface mount LED display LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented Dot Matrix
Character Type Numeric
Common Common Cathode Common Anode
LED Color Yellow Yellow
Face & Segment Colors Gray Face White Segments
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
10.9 mm (0.43 inch) Seven Segment Displays - 5082-7653-DE000 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
4 suppliers