S4,SMT PCB,0.2S,ALINGAPYELL
S4,SMT PCB,0.2S,ALINGAPYELL
S4,SMT PCB,0.2S,ALINGAPYELL
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Digital LED Displays | Digital LED Displays |
| Product Number | 2745002 | 516-HDSM-203FTR-ND |
| Product Name | LED Displays | LED Character and Numeric |
| Wavelength | 590 nm | 593 nm |
| Character Height | 5.1 mm (0.2008 inch) | |
| Display Type | Segmented | |
| Common | Common Cathode |