Broadcom Inc. Four Character Smart Alphanumeric Displays HDLY-1414

Description
These are 3.7 mm (0.145 inch) four character 5 x 7 dot matrix displays driven by an on-board CMOS IC. These displays are pin for pin compatible with the HPDL-1414. The IC stores and decodes 7-bit ASCII data and displays it in an easy to read 5 x 7 font. Multiplexing and LED drive circuitry is also included in the display, and fast setup and hold times allow it to interface easily with common microprocessors. The address and data inputs can be directly connected to microprocessor address and data buses.
Request a Quote Datasheet
Description
These are 3.7 mm (0.145 inch) four character 5 x 7 dot matrix displays driven by an on-board CMOS IC. These displays are pin for pin compatible with the HPDL-1414. The IC stores and decodes 7-bit ASCII data and displays it in an easy to read 5 x 7 font. Multiplexing and LED drive circuitry is also included in the display, and fast setup and hold times allow it to interface easily with common microprocessors. The address and data inputs can be directly connected to microprocessor address and data buses.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Character Smart Alphanumeric Displays - HDLY-1414 - Broadcom Inc.
San Jose, CA, USA
Four Character Smart Alphanumeric Displays
HDLY-1414
Four Character Smart Alphanumeric Displays HDLY-1414
These are 3.7 mm (0.145 inch) four character 5 x 7 dot matrix displays driven by an on-board CMOS IC. These displays are pin for pin compatible with the HPDL-1414. The IC stores and decodes 7-bit ASCII data and displays it in an easy to read 5 x 7 font. Multiplexing and LED drive circuitry is also included in the display, and fast setup and hold times allow it to interface easily with common microprocessors. The address and data inputs can be directly connected to microprocessor address and data buses.

These are 3.7 mm (0.145 inch) four character 5 x 7 dot matrix displays driven by an on-board CMOS IC. These displays are pin for pin compatible with the HPDL-1414. The IC stores and decodes 7-bit ASCII data and displays it in an easy to read 5 x 7 font. Multiplexing and LED drive circuitry is also included in the display, and fast setup and hold times allow it to interface easily with common microprocessors.
The address and data inputs can be directly connected to microprocessor address and data buses.

Supplier's Site
LED Dot Matrix and Cluster - HDLY-1414-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
HDLY-1414-ND
LED Dot Matrix and Cluster HDLY-1414-ND
"Dot Matrix Display Module 5 x 7 Yellow 7-Bit ASCII 0.70"" L x 0.79"" W x 0.24"" H (17.66mm x 20.12mm x 6.10mm)"

"Dot Matrix Display Module 5 x 7 Yellow 7-Bit ASCII 0.70"" L x 0.79"" W x 0.24"" H (17.66mm x 20.12mm x 6.10mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDLY-1414
LED Displays & Accessories HDLY-1414
LED Displays & Accessories Yellow 585nm 1x4 Alphanumeric

LED Displays & Accessories Yellow 585nm 1x4 Alphanumeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDLY-1414 HDLY-1414-ND HDLY-1414
Product Name Four Character Smart Alphanumeric Displays LED Dot Matrix and Cluster LED Displays & Accessories
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Yellow Yellow
Number of Rows 1 #
Number of Characters 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details