Broadcom Inc. Four Character Smart Alphanumeric Displays HDLU-1414

Description
This is a 5.0 mm (0.2 inch) four character 5 x 7 dot matrix display driven by an on-board CMOS IC. The display is pin for pin compatible with the HPDL-2416. The IC stores and decodes 7 bit ASCII data and displays it using a 5 x 7 font. Multiplexing circuitry, and drivers are also part of the IC. The IC has fast setup and hold times which makes it easy to interface to a microprocessor. The address and data inputs can be directly connected to the microprocessor address and data buses. The HDLS-2416 has several enhancements over the HPDL -2416. These features include an expanded character set, internal 8 level dimming control, external dimming capability, and individual digit blanking. Finally, the extended functions can be disabled which allows the HDLS-2416 to operate exactly like an HPDL-2416 by disabling all of the enhancements except the expanded character set. The difference between the sunlight viewable HDLS-2416 and the low power HDLU-2416 occurs at power-on or at the default brightness level. Following power up, the HDLS-2416 operates at the 100% brightness level. Power on sets the internal brightness control (bits 3-5) in the control register to binary code (000). The HDLS-2416 binary code (000) corresponds to a 100% brightness level.
Request a Quote Datasheet
Description
This is a 5.0 mm (0.2 inch) four character 5 x 7 dot matrix display driven by an on-board CMOS IC. The display is pin for pin compatible with the HPDL-2416. The IC stores and decodes 7 bit ASCII data and displays it using a 5 x 7 font. Multiplexing circuitry, and drivers are also part of the IC. The IC has fast setup and hold times which makes it easy to interface to a microprocessor. The address and data inputs can be directly connected to the microprocessor address and data buses. The HDLS-2416 has several enhancements over the HPDL -2416. These features include an expanded character set, internal 8 level dimming control, external dimming capability, and individual digit blanking. Finally, the extended functions can be disabled which allows the HDLS-2416 to operate exactly like an HPDL-2416 by disabling all of the enhancements except the expanded character set. The difference between the sunlight viewable HDLS-2416 and the low power HDLU-2416 occurs at power-on or at the default brightness level. Following power up, the HDLS-2416 operates at the 100% brightness level. Power on sets the internal brightness control (bits 3-5) in the control register to binary code (000). The HDLS-2416 binary code (000) corresponds to a 100% brightness level.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Character Smart Alphanumeric Displays - HDLU-1414 - Broadcom Inc.
San Jose, CA, USA
Four Character Smart Alphanumeric Displays
HDLU-1414
Four Character Smart Alphanumeric Displays HDLU-1414
This is a 5.0 mm (0.2 inch) four character 5 x 7 dot matrix display driven by an on-board CMOS IC. The display is pin for pin compatible with the HPDL-2416. The IC stores and decodes 7 bit ASCII data and displays it using a 5 x 7 font. Multiplexing circuitry, and drivers are also part of the IC. The IC has fast setup and hold times which makes it easy to interface to a microprocessor. The address and data inputs can be directly connected to the microprocessor address and data buses. The HDLS-2416 has several enhancements over the HPDL -2416. These features include an expanded character set, internal 8 level dimming control, external dimming capability, and individual digit blanking. Finally, the extended functions can be disabled which allows the HDLS-2416 to operate exactly like an HPDL-2416 by disabling all of the enhancements except the expanded character set. The difference between the sunlight viewable HDLS-2416 and the low power HDLU-2416 occurs at power-on or at the default brightness level. Following power up, the HDLS-2416 operates at the 100% brightness level. Power on sets the internal brightness control (bits 3-5) in the control register to binary code (000). The HDLS-2416 binary code (000) corresponds to a 100% brightness level.

This is a 5.0 mm (0.2 inch) four character 5 x 7 dot matrix display driven by an on-board CMOS IC. The display is pin for pin compatible with the HPDL-2416. The IC stores and decodes 7 bit ASCII data and displays it using a 5 x 7 font. Multiplexing circuitry, and drivers are also part of the IC. The IC has fast setup and hold times which makes it easy to interface to a microprocessor. The address and data inputs can be directly connected to the microprocessor address and data buses.
The HDLS-2416 has several enhancements over the HPDL -2416. These features include an expanded character set, internal 8 level dimming control, external dimming capability, and individual digit blanking. Finally, the extended functions can be disabled which allows the HDLS-2416 to operate exactly like an HPDL-2416 by disabling all of the enhancements except the expanded character set.
The difference between the sunlight viewable HDLS-2416 and the low power HDLU-2416 occurs at power-on or at the default brightness level. Following power up, the HDLS-2416 operates at the 100% brightness level. Power on sets the internal brightness control (bits 3-5) in the control register to binary code (000). The HDLS-2416 binary code (000) corresponds to a 100% brightness level.

Supplier's Site
LED Dot Matrix and Cluster - 516-2570-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-2570-ND
LED Dot Matrix and Cluster 516-2570-ND
"Dot Matrix Display Module 5 x 7 Red 7-Bit ASCII 0.70"" L x 0.79"" W x 0.24"" H (17.66mm x 20.12mm x 6.10mm)"

"Dot Matrix Display Module 5 x 7 Red 7-Bit ASCII 0.70"" L x 0.79"" W x 0.24"" H (17.66mm x 20.12mm x 6.10mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDLU-1414 - 873443-HDLU-1414 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDLU-1414
873443-HDLU-1414
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDLU-1414 873443-HDLU-1414
Manufacturer: Broadcom Limited Win Source Part Number: 873443-HDLU-1414 Series: HDLx-1414 Features: Dot Matrix Display Module 5 x 7 - Red - 7-Bit ASCII 0.70" L x 0.79" W x 0.24" H (17.66mm x 20.12mm x 6.10mm) Package: Tube Family Name: HDLU-1414 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-2570, HDLU-1414-ND, HDLU1414

Manufacturer: Broadcom Limited
Win Source Part Number: 873443-HDLU-1414
Series: HDLx-1414
Features: Dot Matrix Display Module 5 x 7 - Red - 7-Bit ASCII 0.70" L x 0.79" W x 0.24" H (17.66mm x 20.12mm x 6.10mm)
Package: Tube
Family Name: HDLU-1414
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-2570, HDLU-1414-ND, HDLU1414

Buy Now Datasheet
Led Alphanumeric Display, Dot Matrix, 5V; Led Colour Broadcom - 36AJ9397 - Newark, An Avnet Company
Chicago, IL, United States
Led Alphanumeric Display, Dot Matrix, 5V; Led Colour Broadcom
36AJ9397
Led Alphanumeric Display, Dot Matrix, 5V; Led Colour Broadcom 36AJ9397
LED ALPHANUMERIC DISPLAY, DOT MATRIX, 5V; LED Colour:Red; Forward Current If:-; Luminous Intensity:3.1mcd; No. of Digits / Alpha:4; Character Size:3.7mm; Supply Voltage:5V; Display Area Width:17.66mm; Character Format:Dot Matrix; RoHS Compliant: Yes

LED ALPHANUMERIC DISPLAY, DOT MATRIX, 5V; LED Colour:Red; Forward Current If:-; Luminous Intensity:3.1mcd; No. of Digits / Alpha:4; Character Size:3.7mm; Supply Voltage:5V; Display Area Width:17.66mm; Character Format:Dot Matrix; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDLU-1414
LED Displays & Accessories HDLU-1414
LED Displays & Accessories Red 637nm 1x4 Alphanumeric

LED Displays & Accessories Red 637nm 1x4 Alphanumeric

Buy Now Datasheet
Alphanumeric Displays Panel 4DIGIT 140LED Red 12-Pin DIP - 107-HDLU-1414 - Utmel Electronic Limited
Hong Kong, China
Alphanumeric Displays Panel 4DIGIT 140LED Red 12-Pin DIP
107-HDLU-1414
Alphanumeric Displays Panel 4DIGIT 140LED Red 12-Pin DIP 107-HDLU-1414
Alphanumeric Displays Panel 4DIGIT 140LED Red 12-Pin DIP

Alphanumeric Displays Panel 4DIGIT 140LED Red 12-Pin DIP

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDLU-1414 516-2570-ND 873443-HDLU-1414 36AJ9397 HDLU-1414 107-HDLU-1414
Product Name Four Character Smart Alphanumeric Displays LED Dot Matrix and Cluster Display Modules - Display Modules - LED Dot Matrix and Cluster - HDLU-1414 Led Alphanumeric Display, Dot Matrix, 5V; Led Colour Broadcom LED Displays & Accessories Alphanumeric Displays Panel 4DIGIT 140LED Red 12-Pin DIP
Display Type Dot Matrix Dot Matrix
Character Type Alphanumeric Alphanumeric Alphanumeric
LED Color AlGaAs Red Red Red
Number of Rows 1 #
Number of Characters 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
OLED Displays - 8143017 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Numeric DIsplays for Industrial Applications - HDSP-0763 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Numeric
LED Color High Efficiency Red
View Details
4 suppliers