Broadcom Inc. Four Character Smart Alphanumeric Displays HDLO-1414

Description
These are 3.7 mm (0.145 inch) four character 5 x 7 dot matrix displays driven by an on-board CMOS IC. These displays are pin for pin compatible with the HPDL-1414. The IC stores and decodes 7-bit ASCII data and displays it in an easy to read 5 x 7 font. Multiplexing and LED drive circuitry is also included in the display, and fast setup and hold times allow it to interface easily with common microprocessors. The address and data inputs can be directly connected to microprocessor address and data buses. The difference between the sunlight viewable HDLS-1414 and the low power HDLU-1414 lies in the brightness level. The sunlight viewable version is internally set to provide high intensity characters. The low power version uses the same bright LED technology, but reduces the current through each LED to a much lower level, and maintains an intensity comparable to the HDLO-1414.
Request a Quote
Description
These are 3.7 mm (0.145 inch) four character 5 x 7 dot matrix displays driven by an on-board CMOS IC. These displays are pin for pin compatible with the HPDL-1414. The IC stores and decodes 7-bit ASCII data and displays it in an easy to read 5 x 7 font. Multiplexing and LED drive circuitry is also included in the display, and fast setup and hold times allow it to interface easily with common microprocessors. The address and data inputs can be directly connected to microprocessor address and data buses. The difference between the sunlight viewable HDLS-1414 and the low power HDLU-1414 lies in the brightness level. The sunlight viewable version is internally set to provide high intensity characters. The low power version uses the same bright LED technology, but reduces the current through each LED to a much lower level, and maintains an intensity comparable to the HDLO-1414.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HDLX-1414 is a four-character smart alphanumeric display featuring a 5 x 7 dot matrix configuration. It operates at a supply voltage of 5V and is designed for easy interfacing with microprocessors due to its built-in RAM, ASCII decoder, and LED drive circuitry. The display supports a 128 ASCII character set, including lower case letters and special symbols, enhancing its versatility compared to previous models like the HPDL-1414. This display is available in various luminous intensities and colors, including high-efficiency red, orange, yellow, green, and low power options. It is categorized for luminous intensity and color, with a typical viewing angle of 50¬8. The operating temperature range is from -40¬8C to +85¬8C, making it suitable for a variety of environments. The HDLX-1414 is compatible with standard soldering processes and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The HDLX-1414 is a four-character smart alphanumeric display featuring a 5 x 7 dot matrix configuration. It operates at a supply voltage of 5V and is designed for easy interfacing with microprocessors due to its built-in RAM, ASCII decoder, and LED drive circuitry. The display supports a 128 ASCII character set, including lower case letters and special symbols, enhancing its versatility compared to previous models like the HPDL-1414. This display is available in various luminous intensities and colors, including high-efficiency red, orange, yellow, green, and low power options. It is categorized for luminous intensity and color, with a typical viewing angle of 50¬8. The operating temperature range is from -40¬8C to +85¬8C, making it suitable for a variety of environments. The HDLX-1414 is compatible with standard soldering processes and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Four Character Smart Alphanumeric Displays - HDLO-1414 - Broadcom Inc.
San Jose, CA, USA
Four Character Smart Alphanumeric Displays
HDLO-1414
Four Character Smart Alphanumeric Displays HDLO-1414
These are 3.7 mm (0.145 inch) four character 5 x 7 dot matrix displays driven by an on-board CMOS IC. These displays are pin for pin compatible with the HPDL-1414. The IC stores and decodes 7-bit ASCII data and displays it in an easy to read 5 x 7 font. Multiplexing and LED drive circuitry is also included in the display, and fast setup and hold times allow it to interface easily with common microprocessors. The address and data inputs can be directly connected to microprocessor address and data buses. The difference between the sunlight viewable HDLS-1414 and the low power HDLU-1414 lies in the brightness level. The sunlight viewable version is internally set to provide high intensity characters. The low power version uses the same bright LED technology, but reduces the current through each LED to a much lower level, and maintains an intensity comparable to the HDLO-1414.

These are 3.7 mm (0.145 inch) four character 5 x 7 dot matrix displays driven by an on-board CMOS IC. These displays are pin for pin compatible with the HPDL-1414. The IC stores and decodes 7-bit ASCII data and displays it in an easy to read 5 x 7 font. Multiplexing and LED drive circuitry is also included in the display, and fast setup and hold times allow it to interface easily with common microprocessors.
The address and data inputs can be directly connected to microprocessor address and data buses.
The difference between the sunlight viewable HDLS-1414 and the low power HDLU-1414 lies in the brightness level. The sunlight viewable version is internally set to provide high intensity characters. The low power version uses the same bright LED technology, but reduces the current through each LED to a much lower level, and maintains an intensity comparable to the HDLO-1414.

Supplier's Site
LED Dot Matrix and Cluster - 516-2393-5-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-2393-5-ND
LED Dot Matrix and Cluster 516-2393-5-ND
"Dot Matrix Display Module 5 x 7 Red 7-Bit ASCII 0.70"" L x 0.79"" W x 0.24"" H (17.66mm x 20.12mm x 6.10mm)"

"Dot Matrix Display Module 5 x 7 Red 7-Bit ASCII 0.70"" L x 0.79"" W x 0.24"" H (17.66mm x 20.12mm x 6.10mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDLO-1414 - 920098-HDLO-1414 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDLO-1414
920098-HDLO-1414
Display Modules - Display Modules - LED Dot Matrix and Cluster - HDLO-1414 920098-HDLO-1414
Manufacturer: Broadcom Limited Win Source Part Number: 920098-HDLO-1414 Series: HDLx-1414 Features: Dot Matrix Display Module 5 x 7 - Red - 7-Bit ASCII 0.70" L x 0.79" W x 0.24" H (17.66mm x 20.12mm x 6.10mm) Package: Tube Family Name: HDLO-1414 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: HDLO-1414-ND, 516-2393-5, HDLO1414

Manufacturer: Broadcom Limited
Win Source Part Number: 920098-HDLO-1414
Series: HDLx-1414
Features: Dot Matrix Display Module 5 x 7 - Red - 7-Bit ASCII 0.70" L x 0.79" W x 0.24" H (17.66mm x 20.12mm x 6.10mm)
Package: Tube
Family Name: HDLO-1414
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: HDLO-1414-ND, 516-2393-5, HDLO1414

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HDLO-1414
LED Displays & Accessories HDLO-1414
LED Displays & Accessories Red 626nm 1x4 Alphanumeric

LED Displays & Accessories Red 626nm 1x4 Alphanumeric

Buy Now Datasheet
Led Alphanumeric Display, Dot Matrix, 5V; Led Colour Broadcom - 36AJ9395 - Newark, An Avnet Company
Chicago, IL, United States
Led Alphanumeric Display, Dot Matrix, 5V; Led Colour Broadcom
36AJ9395
Led Alphanumeric Display, Dot Matrix, 5V; Led Colour Broadcom 36AJ9395
LED ALPHANUMERIC DISPLAY, DOT MATRIX, 5V; LED Colour:Red; Forward Current If:-; Luminous Intensity:3.5mcd; No. of Digits / Alpha:4; Character Size:3.7mm; Supply Voltage:5V; Display Area Width:17.66mm; Character Format:Dot Matrix; RoHS Compliant: Yes

LED ALPHANUMERIC DISPLAY, DOT MATRIX, 5V; LED Colour:Red; Forward Current If:-; Luminous Intensity:3.5mcd; No. of Digits / Alpha:4; Character Size:3.7mm; Supply Voltage:5V; Display Area Width:17.66mm; Character Format:Dot Matrix; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HDLO-1414 516-2393-5-ND 920098-HDLO-1414 HDLO-1414 36AJ9395
Product Name Four Character Smart Alphanumeric Displays LED Dot Matrix and Cluster Display Modules - Display Modules - LED Dot Matrix and Cluster - HDLO-1414 LED Displays & Accessories Led Alphanumeric Display, Dot Matrix, 5V; Led Colour Broadcom
Display Type Dot Matrix Dot Matrix
Character Type Alphanumeric Alphanumeric
LED Color High Efficiency Red Red
Number of Rows 1 #
Number of Characters 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display - M84MCRMT2 - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 516-HDSP-A103-GH000-ND - DigiKey
Specs
Display Type Segmented
Common Common Cathode
LED Color Red
View Details