Broadcom Inc. 3.3V High Brightness and High Performance CMOS 5x7 AlphaNumeric Displays HCMS-3916

Description
The 3.3V HCMS-39xx family is similar to, and uses the same ASIC as the 5.0V HCMS-29xx family, except it operates at a lower operating voltage. Package dimensions and pin outs are exactly the same for both families. The product has been thoroughly characterized and stringent reliability tested to ensure that the product is of high quality. Similar to the 5.0V platform, this family product is a high performance, easy to use dot matrix display driven by on-board CMOS IC. Each display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. The easy to read 5x7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. These displays are stackable in the x- and y-directions, making them ideal for high
Request a Quote Datasheet
Description
The 3.3V HCMS-39xx family is similar to, and uses the same ASIC as the 5.0V HCMS-29xx family, except it operates at a lower operating voltage. Package dimensions and pin outs are exactly the same for both families. The product has been thoroughly characterized and stringent reliability tested to ensure that the product is of high quality. Similar to the 5.0V platform, this family product is a high performance, easy to use dot matrix display driven by on-board CMOS IC. Each display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. The easy to read 5x7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. These displays are stackable in the x- and y-directions, making them ideal for high
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V High Brightness and High Performance CMOS 5x7 AlphaNumeric Displays - HCMS-3916 - Broadcom Inc.
San Jose, CA, USA
3.3V High Brightness and High Performance CMOS 5x7 AlphaNumeric Displays
HCMS-3916
3.3V High Brightness and High Performance CMOS 5x7 AlphaNumeric Displays HCMS-3916
The 3.3V HCMS-39xx family is similar to, and uses the same ASIC as the 5.0V HCMS-29xx family, except it operates at a lower operating voltage. Package dimensions and pin outs are exactly the same for both families. The product has been thoroughly characterized and stringent reliability tested to ensure that the product is of high quality. Similar to the 5.0V platform, this family product is a high performance, easy to use dot matrix display driven by on-board CMOS IC. Each display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. The easy to read 5x7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. These displays are stackable in the x- and y-directions, making them ideal for high

The 3.3V HCMS-39xx family is similar to, and uses the same ASIC as the 5.0V HCMS-29xx family, except it operates at a lower operating voltage. Package dimensions and pin outs are exactly the same for both families. The product has been thoroughly characterized and stringent reliability tested to ensure that the product is of high quality.
Similar to the 5.0V platform, this family product is a high performance, easy to use dot matrix display driven by on-board CMOS IC. Each display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. The easy to read 5x7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. These displays are stackable in the x- and y-directions, making them ideal for high

Supplier's Site
LED Dot Matrix and Cluster - HCMS-3916-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
HCMS-3916-ND
LED Dot Matrix and Cluster HCMS-3916-ND
"Dot Matrix Display Module 5 x 7 Red Serial 1.40"" L x 0.40"" W x 0.20"" H (35.56mm x 10.16mm x 5.08mm)"

"Dot Matrix Display Module 5 x 7 Red Serial 1.40"" L x 0.40"" W x 0.20"" H (35.56mm x 10.16mm x 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HCMS-3916
LED Displays & Accessories HCMS-3916
LED Displays & Accessories Red 624nm 1x8 Alphanumeric

LED Displays & Accessories Red 624nm 1x8 Alphanumeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HCMS-3916 HCMS-3916-ND HCMS-3916
Product Name 3.3V High Brightness and High Performance CMOS 5x7 AlphaNumeric Displays LED Dot Matrix and Cluster LED Displays & Accessories
Display Type Dot Matrix
Character Type Alphanumeric
LED Color Red Red
Number of Rows 1 #
Number of Characters 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display - M66MCRMT2 - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
14.2 mm (0.56 inch) Seven Segment Displays - HDSP-5503-GG000 - Broadcom Inc.
Specs
Display Type Segmented
Character Type Numeric
Common Common Cathode
View Details
2 suppliers