Broadcom Inc. High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2973

Description
The HCMS-2973 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. The display is stackable in the x- and y-directions, making them ideal for high character count displays. Application Telecommunications Equipment Portable Data Entry Devices Computer Peripherals Medical Equipment Test Equipment Business Machines Avionics Industrial Controls
Request a Quote Datasheet
Description
The HCMS-2973 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. The display is stackable in the x- and y-directions, making them ideal for high character count displays. Application Telecommunications Equipment Portable Data Entry Devices Computer Peripherals Medical Equipment Test Equipment Business Machines Avionics Industrial Controls
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance CMOS 5 x 7 Alphanumeric Displays - HCMS-2973 - Broadcom Inc.
San Jose, CA, USA
High Performance CMOS 5 x 7 Alphanumeric Displays
HCMS-2973
High Performance CMOS 5 x 7 Alphanumeric Displays HCMS-2973
The HCMS-2973 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. The display is stackable in the x- and y-directions, making them ideal for high character count displays. Application Telecommunications Equipment Portable Data Entry Devices Computer Peripherals Medical Equipment Test Equipment Business Machines Avionics Industrial Controls

The HCMS-2973 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher character count information displays with a minimum of data lines. A variety of colors, font heights, and character counts gives designers a wide range of product choices for their specific applications and the easy to read 5 x 7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. The display is stackable in the x- and y-directions, making them ideal for high character count displays.
Application

  • Telecommunications Equipment
  • Portable Data Entry Devices
  • Computer Peripherals
  • Medical Equipment
  • Test Equipment
  • Business Machines
  • Avionics
  • Industrial Controls
Supplier's Site
Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-2973 - 1042471-HCMS-2973 - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-2973
1042471-HCMS-2973
Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-2973 1042471-HCMS-2973
Manufacturer: Broadcom Limited Win Source Part Number: 1042471-HCMS-2973 Color: Green Configuration: 5 x 7 Interface: Parallel, 8-Bit Millicandela Rating: 114μcd Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 10

Manufacturer: Broadcom Limited
Win Source Part Number: 1042471-HCMS-2973
Color: Green
Configuration: 5 x 7
Interface: Parallel, 8-Bit
Millicandela Rating: 114μcd
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 10

Buy Now Datasheet
LED Dot Matrix and Cluster - 516-1185-5-ND - DigiKey
Thief River Falls, MN, United States
LED Dot Matrix and Cluster
516-1185-5-ND
LED Dot Matrix and Cluster 516-1185-5-ND
"Dot Matrix Display Module 5 x 7 Green Serial 1.69"" L x 0.45"" W x 0.21"" H (42.93mm x 11.43mm x 5.33mm)"

"Dot Matrix Display Module 5 x 7 Green Serial 1.69"" L x 0.45"" W x 0.21"" H (42.93mm x 11.43mm x 5.33mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
HCMS-2973
LED Displays & Accessories HCMS-2973
LED Displays & Accessories Green 574nm 1x8 Alphanumeric

LED Displays & Accessories Green 574nm 1x8 Alphanumeric

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays Digital LED Displays
Product Number HCMS-2973 1042471-HCMS-2973 516-1185-5-ND HCMS-2973
Product Name High Performance CMOS 5 x 7 Alphanumeric Displays Display Modules - Display Modules - LED Dot Matrix and Cluster - HCMS-2973 LED Dot Matrix and Cluster LED Displays & Accessories
Display Type Dot Matrix Dot Matrix
Character Type Alphanumeric
LED Color Green Green
Number of Rows 1 #
Number of Characters 9 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Specs
Display Type Segmented
Character Type Numeric
Common Common Anode
View Details