Broadcom Inc. RF Receivers - BCM4363KMMLW1G BCM4363KMMLW1G

Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048531-BCM4363KMMLW 1G Categories: RF Receivers Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048531-BCM4363KMMLW 1G Categories: RF Receivers Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - BCM4363KMMLW1G - 1048531-BCM4363KMMLW1G - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - BCM4363KMMLW1G
1048531-BCM4363KMMLW1G
RF Receivers - BCM4363KMMLW1G 1048531-BCM4363KMMLW1G
Manufacturer: Broadcom Limited Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1048531-BCM4363KMMLW 1G Categories: RF Receivers Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage

Manufacturer: Broadcom Limited
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1048531-BCM4363KMMLW1G
Categories: RF Receivers
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage

Buy Now
Futian, China
RF and Wireless - RF Transceiver ICs
BCM4363KMMLW1G
RF and Wireless - RF Transceiver ICs BCM4363KMMLW1G
11AC 4X4 MAC/PHY/RAD 12MIL TSMC

11AC 4X4 MAC/PHY/RAD 12MIL TSMC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Receivers RF Transceivers
Product Number 1048531-BCM4363KMMLW1G BCM4363KMMLW1G
Product Name RF Receivers - BCM4363KMMLW1G RF and Wireless - RF Transceiver ICs
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details