Broadcom Inc. LED Indication - Discrete ASMT-TWBM-NV702

Description
White, Cool LED Indication - Discrete 3.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
White, Cool LED Indication - Discrete 3.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - ASMT-TWBM-NV702-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
ASMT-TWBM-NV702-ND
LED Indication - Discrete ASMT-TWBM-NV702-ND
White, Cool LED Indication - Discrete 3.2V 2-SMD, J-Lead

White, Cool LED Indication - Discrete 3.2V 2-SMD, J-Lead

Buy Now Datasheet
Led, White, 1.8 Cd, 110 , 20 Ma, 3.2 V Rohs Compliant Broadcom - 58Y4567 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 1.8 Cd, 110 , 20 Ma, 3.2 V Rohs Compliant Broadcom
58Y4567
Led, White, 1.8 Cd, 110 , 20 Ma, 3.2 V Rohs Compliant Broadcom 58Y4567
LED, White, 1.8 cd, 110 , 20 mA, 3.2 V RoHS Compliant: Yes

LED, White, 1.8 cd, 110 , 20 mA, 3.2 V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-TWBM-NV702
Standard LEDs - SMD ASMT-TWBM-NV702
Standard LEDs - SMD PLCC2 Mini White

Standard LEDs - SMD PLCC2 Mini White

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-TWBM-NV702-ND 58Y4567 ASMT-TWBM-NV702
Product Name LED Indication - Discrete Led, White, 1.8 Cd, 110 , 20 Ma, 3.2 V Rohs Compliant Broadcom Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type White
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-2468-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
LED White Lighting - 1416-L128-2780EB3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers