Broadcom Inc. LED Indication - Discrete ASMT-SWB5-NW703

Description
White LED Indication - Discrete 3.2V 4-PLCC
Request a Quote Datasheet
Description
White LED Indication - Discrete 3.2V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-2953-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2953-2-ND
LED Indication - Discrete 516-2953-2-ND
White LED Indication - Discrete 3.2V 4-PLCC

White LED Indication - Discrete 3.2V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2953-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2953-1-ND
LED Indication - Discrete 516-2953-1-ND
White LED Indication - Discrete 3.2V 4-PLCC

White LED Indication - Discrete 3.2V 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2953-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2953-6-ND
LED Indication - Discrete 516-2953-6-ND
White LED Indication - Discrete 3.2V 4-PLCC

White LED Indication - Discrete 3.2V 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-SWB5-NW703
Standard LEDs - SMD ASMT-SWB5-NW703
Standard LEDs - SMD InGaN White

Standard LEDs - SMD InGaN White

Buy Now Datasheet
Led, Smd, Plcc4, Silicone, White; Led Colour Broadcom - 37AJ3210 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Plcc4, Silicone, White; Led Colour Broadcom
37AJ3210
Led, Smd, Plcc4, Silicone, White; Led Colour Broadcom 37AJ3210
LED, SMD, PLCC4, SILICONE, WHITE; LED Colour:White; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:50mA; Forward Voltage:3.2V; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Round; Product Range:-;RoHS Compliant: Yes

LED, SMD, PLCC4, SILICONE, WHITE; LED Colour:White; LED Mounting:SMD; LED Case Size:PLCC-4; Forward Current If:50mA; Forward Voltage:3.2V; Wavelength Typ:-; Luminous Intensity:-; Viewing Angle:120°; Lens Shape:Round; Product Range:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-2953-2-ND ASMT-SWB5-NW703 37AJ3210
Product Name LED Indication - Discrete Standard LEDs - SMD Led, Smd, Plcc4, Silicone, White; Led Colour Broadcom
LED Package: 4-PLCC
LED Type White White
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 2125 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
High Brightness Black Body PLCC-4 Tricolor LED - ASMB-MTC1-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Multi-Colored
Peak Wavelength 634 to 465 nm (6340 to 4650 Å)
View Details