Broadcom Inc. LED Indication - Discrete ASMT-QTB0-0AA02

Description
Red, Green, Blue (RGB) 621nm Red, 528nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue 4-SMD, J-Lead
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 621nm Red, 528nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-2133-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2133-2-ND
LED Indication - Discrete 516-2133-2-ND
Red, Green, Blue (RGB) 621nm Red, 528nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue 4-SMD, J-Lead

Red, Green, Blue (RGB) 621nm Red, 528nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.2V Green, 3.2V Blue 4-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - ASMT-QTB0-0AA02
098852-ASMT-QTB0-0AA02
LED Indication - Discrete - ASMT-QTB0-0AA02 098852-ASMT-QTB0-0AA02
Manufacturer: Broadcom Limited Win Source Part Number: 098852-ASMT-QTB0-0AA 02 Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: SMD (SMT) Configuration: Common Anode Forward Voltage: 2.1V Red, 3.2V Green, 3.2V Blue Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 620mcd Red, 1200mcd Green, 280mcd Blue Lens Style/Size: Round with Flat Top, 2.90mm Current - Test: 20mA Red, 20mA Green, 20mA Blue Wavelength - Dominant: 621nm Red, 528nm Green, 470nm Blue Wavelength - Peak: 629nm Red, 521nm Green, 465nm Blue Height (Max): 2.20mm Family Name: ASMT-QTB0 Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 4-PLCC Alternative Parts (Cross-Reference): 67-03/BHGHR6W-B11/2T /MS; CLPPA-FKB-CEHGKADEE7 A363; ASMT-QTB4-0AA02; Introduction Date: January 06, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 098852-ASMT-QTB0-0AA02
Packaging: Reel - TR
Color: Red, Green, Blue (RGB)
Mounting: SMD (SMT)
Configuration: Common Anode
Forward Voltage: 2.1V Red, 3.2V Green, 3.2V Blue
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 620mcd Red, 1200mcd Green, 280mcd Blue
Lens Style/Size: Round with Flat Top, 2.90mm
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 621nm Red, 528nm Green, 470nm Blue
Wavelength - Peak: 629nm Red, 521nm Green, 465nm Blue
Height (Max): 2.20mm
Family Name: ASMT-QTB0
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 4-PLCC
Alternative Parts (Cross-Reference): 67-03/BHGHR6W-B11/2T/MS; CLPPA-FKB-CEHGKADEE7A363; ASMT-QTB4-0AA02;
Introduction Date: January 06, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-2133-2-ND 098852-ASMT-QTB0-0AA02
Product Name LED Indication - Discrete LED Indication - Discrete - ASMT-QTB0-0AA02
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 465 to 629 nm (4650 to 6290 Å) 621 nm (6210 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
1W Mini High Power LED - ASMT-JA10-ARS01 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 165 degrees
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details