Broadcom Inc. 3W Mini High Power LED ASMT-JA30-ARS01

Description
The 3W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. Option with electrically isolated metal slug is also available. The White Mini Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint. The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.
Request a Quote Datasheet
Description
The 3W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. Option with electrically isolated metal slug is also available. The White Mini Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint. The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3W Mini High Power LED - ASMT-JA30-ARS01 - Broadcom Inc.
San Jose, CA, USA
3W Mini High Power LED
ASMT-JA30-ARS01
3W Mini High Power LED ASMT-JA30-ARS01
The 3W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. Option with electrically isolated metal slug is also available. The White Mini Power LED is available in the range of color temperature from 2700K to 10000K. The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint. The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.

The 3W Mini Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. Option with electrically isolated metal slug is also available.
The White Mini Power LED is available in the range of color temperature from 2700K to 10000K.
The low profile package design and ultra small footprint is suitable for a wide variety of applications especially where space and height is a constraint.
The package is compatible with reflow soldering process. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel.

Supplier's Site
LED Color Lighting - 516-ASMT-JA30-ARS01TR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-ASMT-JA30-ARS01TR-ND
LED Color Lighting 516-ASMT-JA30-ARS01TR-ND
LED Lighting Color - Amber 592nm (587nm ~ 597nm) 6-SMD, Flat Lead Exposed Pad

LED Lighting Color - Amber 592nm (587nm ~ 597nm) 6-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
LED Color Lighting - 516-ASMT-JA30-ARS01CT-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-ASMT-JA30-ARS01CT-ND
LED Color Lighting 516-ASMT-JA30-ARS01CT-ND
LED Lighting Color - Amber 592nm (587nm ~ 597nm) 6-SMD, Flat Lead Exposed Pad

LED Lighting Color - Amber 592nm (587nm ~ 597nm) 6-SMD, Flat Lead Exposed Pad

Buy Now Datasheet
LED Color Lighting - 516-ASMT-JA30-ARS01DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-ASMT-JA30-ARS01DKR-ND
LED Color Lighting 516-ASMT-JA30-ARS01DKR-ND
LED AMBER 592NM 3W

LED AMBER 592NM 3W

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Colour
ASMT-JA30-ARS01
High Power LEDs - Single Colour ASMT-JA30-ARS01
High Power LEDs - Single Colour Amber 3 Watt

High Power LEDs - Single Colour Amber 3 Watt

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-JA30-ARS01 516-ASMT-JA30-ARS01TR-ND ASMT-JA30-ARS01
Product Name 3W Mini High Power LED LED Color Lighting High Power LEDs - Single Colour
LED Type Amber Amber
Peak Wavelength 598 nm (5980 Å) 592 nm (5920 Å)
Viewing Angle 165 degrees 165 degrees
Optical Power Output 3000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 1416-L128-3080CA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details