Broadcom Inc. PCB Based Subminiature Lamps ASMT-BB20-NS000

Description
The ASMT-Bx20 is an environmental friendly green product of unique PCB based submiature lamps namely PCB PolyLED. These PolyLEDs come in un-tinted, non diffused package to cater for various product themes and ease handling applications. The small size, narrow footprint and high brightness make these LEDs excellent for backlighting, status indication and panel illumination applications. The available colors are AllnGaP Red, AllnGaP Green, InGaN Blue and AllnGaP Amber. In order to facilitate pick and place operation, these PCB PolyLEDs are shipped in tape and reel, with 1500 units per reel. The package is compatible with reflow soldering and binned by both color and intensity.
Request a Quote Datasheet
Description
The ASMT-Bx20 is an environmental friendly green product of unique PCB based submiature lamps namely PCB PolyLED. These PolyLEDs come in un-tinted, non diffused package to cater for various product themes and ease handling applications. The small size, narrow footprint and high brightness make these LEDs excellent for backlighting, status indication and panel illumination applications. The available colors are AllnGaP Red, AllnGaP Green, InGaN Blue and AllnGaP Amber. In order to facilitate pick and place operation, these PCB PolyLEDs are shipped in tape and reel, with 1500 units per reel. The package is compatible with reflow soldering and binned by both color and intensity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Based Subminiature Lamps - ASMT-BB20-NS000 - Broadcom Inc.
San Jose, CA, USA
PCB Based Subminiature Lamps
ASMT-BB20-NS000
PCB Based Subminiature Lamps ASMT-BB20-NS000
The ASMT-Bx20 is an environmental friendly green product of unique PCB based submiature lamps namely PCB PolyLED. These PolyLEDs come in un-tinted, non diffused package to cater for various product themes and ease handling applications. The small size, narrow footprint and high brightness make these LEDs excellent for backlighting, status indication and panel illumination applications. The available colors are AllnGaP Red, AllnGaP Green, InGaN Blue and AllnGaP Amber. In order to facilitate pick and place operation, these PCB PolyLEDs are shipped in tape and reel, with 1500 units per reel. The package is compatible with reflow soldering and binned by both color and intensity.

The ASMT-Bx20 is an environmental friendly green product of unique PCB based submiature lamps namely PCB PolyLED. These PolyLEDs come in un-tinted, non diffused package to cater for various product themes and ease handling applications.

The small size, narrow footprint and high brightness make these LEDs excellent for backlighting, status indication and panel illumination applications. The available colors are AllnGaP Red, AllnGaP Green, InGaN Blue and AllnGaP Amber. In order to facilitate pick and place operation, these PCB PolyLEDs are shipped in tape and reel, with 1500 units per reel. The package is compatible with reflow soldering and binned by both color and intensity.

Supplier's Site
LED Indication - Discrete - 516-2672-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2672-6-ND
LED Indication - Discrete 516-2672-6-ND
Blue 468nm LED Indication - Discrete 3.2V 1209 (3224 Metric)

Blue 468nm LED Indication - Discrete 3.2V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2672-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2672-2-ND
LED Indication - Discrete 516-2672-2-ND
Blue 468nm LED Indication - Discrete 3.2V 1209 (3224 Metric)

Blue 468nm LED Indication - Discrete 3.2V 1209 (3224 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2672-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2672-1-ND
LED Indication - Discrete 516-2672-1-ND
Blue 468nm LED Indication - Discrete 3.2V 1209 (3224 Metric)

Blue 468nm LED Indication - Discrete 3.2V 1209 (3224 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - ASMT-BB20-NS000
861966-ASMT-BB20-NS000
LED Indication - Discrete - ASMT-BB20-NS000 861966-ASMT-BB20-NS000
Manufacturer: Broadcom Limited Win Source Part Number: 861966-ASMT-BB20-NS0 00 Features: Blue 468nm LED Indication - Discrete 3.2V 1209 (3224 Metric) Package: Reel - TR Package: 1209 (3224 Metric) Mounting: Surface Mount Family Name: ASMT-BB20 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: ASMTBB20NS000, 516-2672-6, ASMT-BB20-NS000-ND, 516-2672-1, 516-2672-2

Manufacturer: Broadcom Limited
Win Source Part Number: 861966-ASMT-BB20-NS000
Features: Blue 468nm LED Indication - Discrete 3.2V 1209 (3224 Metric)
Package: Reel - TR
Package: 1209 (3224 Metric)
Mounting: Surface Mount
Family Name: ASMT-BB20
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: ASMTBB20NS000, 516-2672-6, ASMT-BB20-NS000-ND, 516-2672-1, 516-2672-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-BB20-NS000
Standard LEDs - SMD ASMT-BB20-NS000
Standard LEDs - SMD Blue

Standard LEDs - SMD Blue

Buy Now Datasheet
Led, Blue, 2.2Mm, 468 Nm, 3.2 V, 20 Ma, 650 Mcd Rohs Compliant Broadcom - 58Y4533 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 2.2Mm, 468 Nm, 3.2 V, 20 Ma, 650 Mcd Rohs Compliant Broadcom
58Y4533
Led, Blue, 2.2Mm, 468 Nm, 3.2 V, 20 Ma, 650 Mcd Rohs Compliant Broadcom 58Y4533
LED, Blue, 2.2mm, 468 nm, 3.2 V, 20 mA, 650 mcd RoHS Compliant: Yes

LED, Blue, 2.2mm, 468 nm, 3.2 V, 20 mA, 650 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-BB20-NS000 516-2672-6-ND 861966-ASMT-BB20-NS000 ASMT-BB20-NS000 58Y4533
Product Name PCB Based Subminiature Lamps LED Indication - Discrete LED Indication - Discrete - ASMT-BB20-NS000 Standard LEDs - SMD Led, Blue, 2.2Mm, 468 Nm, 3.2 V, 20 Ma, 650 Mcd Rohs Compliant Broadcom
LED Package: 3.2mm x 2.4mm x 2.4mm 1209 (3224 Metric)
LED Type Blue Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
1W High Power LED - ASMT-MWB6-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details