Broadcom Inc. LED Indication - Discrete ASMM-CF03-AP402

Description
Yellow-Green 570nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet
Description
Yellow-Green 570nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ASMM-CF03-AP402TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMM-CF03-AP402TR-ND
LED Indication - Discrete 516-ASMM-CF03-AP402TR-ND
Yellow-Green 570nm LED Indication - Discrete 2V 2-PLCC

Yellow-Green 570nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-ASMM-CF03-AP402DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMM-CF03-AP402DKR-ND
LED Indication - Discrete 516-ASMM-CF03-AP402DKR-ND
Yellow-Green 570nm LED Indication - Discrete 2V 2-PLCC

Yellow-Green 570nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-ASMM-CF03-AP402CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMM-CF03-AP402CT-ND
LED Indication - Discrete 516-ASMM-CF03-AP402CT-ND
Yellow-Green 570nm LED Indication - Discrete 2V 2-PLCC

Yellow-Green 570nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-ASMM-CF03-AP402TR-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEGHE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3000 K
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details