Broadcom Inc. LED White Lighting ASMD-FWG3-NPTG6

Description
LED Lighting - White, Cool 6200K 3.02V 60mA 120° 1206 (3014 Metric)
Request a Quote Datasheet
Description
LED Lighting - White, Cool 6200K 3.02V 60mA 120° 1206 (3014 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - ASMD-FWG3-NPTG6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
ASMD-FWG3-NPTG6-ND
LED White Lighting ASMD-FWG3-NPTG6-ND
LED Lighting - White, Cool 6200K 3.02V 60mA 120° 1206 (3014 Metric)

LED Lighting - White, Cool 6200K 3.02V 60mA 120° 1206 (3014 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
ASMD-FWG3-NPTG6
High Power LEDs - White ASMD-FWG3-NPTG6
High Power LEDs - White 3014 0.2W DFN

High Power LEDs - White 3014 0.2W DFN

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMD-FWG3-NPTG6-ND ASMD-FWG3-NPTG6
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6200 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details
IR LEDs - 2758947 - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 58 milliwatts
View Details