Broadcom Inc. LED Indication - Discrete ASMB-LTC2-0A335

Description
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 468nm Blue LED Indication - Discrete 2V Red, 2.7V Green, 2.7V Blue 4-SMD, J-Lead
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 468nm Blue LED Indication - Discrete 2V Red, 2.7V Green, 2.7V Blue 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-4290-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4290-6-ND
LED Indication - Discrete 516-4290-6-ND
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 468nm Blue LED Indication - Discrete 2V Red, 2.7V Green, 2.7V Blue 4-SMD, J-Lead

Red, Green, Blue (RGB) 621nm Red, 525nm Green, 468nm Blue LED Indication - Discrete 2V Red, 2.7V Green, 2.7V Blue 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 516-4290-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4290-2-ND
LED Indication - Discrete 516-4290-2-ND
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 468nm Blue LED Indication - Discrete 2V Red, 2.7V Green, 2.7V Blue 4-SMD, J-Lead

Red, Green, Blue (RGB) 621nm Red, 525nm Green, 468nm Blue LED Indication - Discrete 2V Red, 2.7V Green, 2.7V Blue 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 516-4290-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4290-1-ND
LED Indication - Discrete 516-4290-1-ND
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 468nm Blue LED Indication - Discrete 2V Red, 2.7V Green, 2.7V Blue 4-SMD, J-Lead

Red, Green, Blue (RGB) 621nm Red, 525nm Green, 468nm Blue LED Indication - Discrete 2V Red, 2.7V Green, 2.7V Blue 4-SMD, J-Lead

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331777-ASMB-LTC2-0A335 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331777-ASMB-LTC2-0A335
Optoelectronics - LED Indication - Discrete 1331777-ASMB-LTC2-0A335
Manufacturer: Broadcom Limited Win Source Part Number: 1331777-ASMB-LTC2-0A 335 Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Red, Green, Blue (RGB) Size / Dimension: 2.10mm L x 2.10mm W Standard Package: 3,500 Mounting: Surface Mount Configuration: Common Anode Viewing Angle: 105° Lens Transparency: Diffused Millicandela Rating: 70mcd Red, 300mcd Green, 50mcd Blue Voltage - Forward (Vf) (Typ): 2V Red, 2.7V Green, 2.7V Blue Current - Test: 5mA Red, 5mA Green, 5mA Blue Wavelength - Dominant: 621nm Red, 525nm Green, 468nm Blue Wavelength - Peak: 630nm Red, 516nm Green, 465nm Blue Height (Max): 1.20mm Supplier Device Package: 4-PLCC Case / Package: 4-SMD, J-Lead Lens Style: Round with Flat Top Lens Size: 1.60mm Dia ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 5A (24 Hours) HTSUS: 8541.41.0000 Other Part Number: 516-4290-1,516-4290- 2,516-4290-6 Base Product Number: ASMB-LTC2 RoHS Status: ROHS3 Compliant

Manufacturer: Broadcom Limited
Win Source Part Number: 1331777-ASMB-LTC2-0A335
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Red, Green, Blue (RGB)
Size / Dimension: 2.10mm L x 2.10mm W
Standard Package: 3,500
Mounting: Surface Mount
Configuration: Common Anode
Viewing Angle: 105°
Lens Transparency: Diffused
Millicandela Rating: 70mcd Red, 300mcd Green, 50mcd Blue
Voltage - Forward (Vf) (Typ): 2V Red, 2.7V Green, 2.7V Blue
Current - Test: 5mA Red, 5mA Green, 5mA Blue
Wavelength - Dominant: 621nm Red, 525nm Green, 468nm Blue
Wavelength - Peak: 630nm Red, 516nm Green, 465nm Blue
Height (Max): 1.20mm
Supplier Device Package: 4-PLCC
Case / Package: 4-SMD, J-Lead
Lens Style: Round with Flat Top
Lens Size: 1.60mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 5A (24 Hours)
HTSUS: 8541.41.0000
Other Part Number: 516-4290-1,516-4290-2,516-4290-6
Base Product Number: ASMB-LTC2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMB-LTC2-0A335
Standard LEDs - SMD ASMB-LTC2-0A335
Standard LEDs - SMD 2121 PLCC4 tricolor

Standard LEDs - SMD 2121 PLCC4 tricolor

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4290-6-ND 1331777-ASMB-LTC2-0A335 ASMB-LTC2-0A335
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 465 to 630 nm (4650 to 6300 Å) 621 nm (6210 Å)
Viewing Angle 105 degrees 105 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2460 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details
Surface Mount Auto Focus Lamp - ASMT-FJ60-AFJ00 - Broadcom Inc.
Specs
LED Type Orange
Peak Wavelength 612 nm (6120 Å)
Viewing Angle 10 degrees
View Details
3 suppliers