Broadcom Inc. Led, Blue, 469Nm, 420Mcd, 125Deg Rohs Compliant Broadcom ASCY-CB00-NT302

Description
LED, BLUE, 469NM, 420MCD, 125DEG ROHS COMPLIANT: YES
Description
LED, BLUE, 469NM, 420MCD, 125DEG ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 469Nm, 420Mcd, 125Deg Rohs Compliant Broadcom - 54AK2390 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 469Nm, 420Mcd, 125Deg Rohs Compliant Broadcom
54AK2390
Led, Blue, 469Nm, 420Mcd, 125Deg Rohs Compliant Broadcom 54AK2390
LED, BLUE, 469NM, 420MCD, 125DEG ROHS COMPLIANT: YES

LED, BLUE, 469NM, 420MCD, 125DEG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 54AK2390
Product Name Led, Blue, 469Nm, 420Mcd, 125Deg Rohs Compliant Broadcom
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEG1E - Broadcom Inc.
Specs
LED Type White
Color Temperature 2700 K
Viewing Angle 120 degrees
View Details
LED White Lighting - 1416-L128-2290HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
View Details