Broadcom Inc. Digital Ambient Light Photo Sensor with I2C Output APDS-9309

Description
The APDS-9309 is an ambient light sensor device with digital I2C compatible interface in a miniature 2mm x 2mm x 0.65mm package. The ambient light sensing feature utilizes dual photodiodes to approximate the human eye response to light intensity using an empirical formula. This allows the device to operate under various lighting conditions and through various attentuation materials including darkened glass. The device is particularly useful for display management with the capabilities of extending battery life and providing optimum viewing in diverse lighting conditions.
Request a Quote Datasheet
Description
The APDS-9309 is an ambient light sensor device with digital I2C compatible interface in a miniature 2mm x 2mm x 0.65mm package. The ambient light sensing feature utilizes dual photodiodes to approximate the human eye response to light intensity using an empirical formula. This allows the device to operate under various lighting conditions and through various attentuation materials including darkened glass. The device is particularly useful for display management with the capabilities of extending battery life and providing optimum viewing in diverse lighting conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Ambient Light Photo Sensor with I2C Output - APDS-9309 - Broadcom Inc.
San Jose, CA, USA
Digital Ambient Light Photo Sensor with I2C Output
APDS-9309
Digital Ambient Light Photo Sensor with I2C Output APDS-9309
The APDS-9309 is an ambient light sensor device with digital I2C compatible interface in a miniature 2mm x 2mm x 0.65mm package. The ambient light sensing feature utilizes dual photodiodes to approximate the human eye response to light intensity using an empirical formula. This allows the device to operate under various lighting conditions and through various attentuation materials including darkened glass. The device is particularly useful for display management with the capabilities of extending battery life and providing optimum viewing in diverse lighting conditions.

The APDS-9309 is an ambient light sensor device with digital I2C compatible interface in a miniature 2mm x 2mm x 0.65mm package. The ambient light sensing feature utilizes dual photodiodes to approximate the human eye response to light intensity using an empirical formula. This allows the device to operate under various lighting conditions and through various attentuation materials including darkened glass. The device is particularly useful for display management with the capabilities of extending battery life and providing optimum viewing in diverse lighting conditions.

Supplier's Site
Optical Sensors - Ambient Light, IR, UV Sensors - 516-3185-1-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Ambient Light, IR, UV Sensors
516-3185-1-ND
Optical Sensors - Ambient Light, IR, UV Sensors 516-3185-1-ND
SENSOR OPT 640NM AMBIENT 6SMD

SENSOR OPT 640NM AMBIENT 6SMD

Buy Now Datasheet
Optical Sensors - Ambient Light, IR, UV Sensors - 516-3185-6-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Ambient Light, IR, UV Sensors
516-3185-6-ND
Optical Sensors - Ambient Light, IR, UV Sensors 516-3185-6-ND
SENSOR OPT 640NM AMBIENT 6SMD

SENSOR OPT 640NM AMBIENT 6SMD

Buy Now Datasheet
Optical Sensors - Ambient Light, IR, UV Sensors - 516-3185-2-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Ambient Light, IR, UV Sensors
516-3185-2-ND
Optical Sensors - Ambient Light, IR, UV Sensors 516-3185-2-ND
SENSOR OPT 640NM AMBIENT 6SMD

SENSOR OPT 640NM AMBIENT 6SMD

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Photosensor Modules Photosensor Modules
Product Number APDS-9309 516-3185-1-ND
Product Name Digital Ambient Light Photo Sensor with I2C Output Optical Sensors - Ambient Light, IR, UV Sensors
Module Type Avalanche Photodiodes
Unlock Full Specs
to access all available technical data

Similar Products

Photosensors with front-end IC - S16430-01CR - Hamamatsu Photonics Europe
Specs
Module Type Avalanche Photodiodes
Number of Channels 16
Package Type Glass epoxy
View Details
Optical Sensors - Ambient Light, IR, UV Sensors - 516-2942-1-ND - DigiKey
Specs
Package Type 8-SMD, No Lead
Spectral Response 640 nm (6400 Å)
Supply Voltage 3.6 volts
View Details
Integrated Photodiode and I/V Amplifiers (PDICs) -  - Capella Microsystems, Inc.
Specs
Spectral Response 780 nm (7800 Å)
Supply Voltage 5.5 volts
View Details