Broadcom Inc. Digital Ambient Light Photo Sensor with I2C Output APDS-9306-065

Description
The APDS-9306-065 is a low-voltage digital ambient light sensor that converts light intensity to digital signal output with I2C interface. It consists of photodiode, ADC, oscillator and power-on reset to ensure consistent start-up. The APDS-9306-065 approximates the response of the human eye and provides direct read out where the output count is proportional to ambient light level.
Request a Quote Datasheet
Description
The APDS-9306-065 is a low-voltage digital ambient light sensor that converts light intensity to digital signal output with I2C interface. It consists of photodiode, ADC, oscillator and power-on reset to ensure consistent start-up. The APDS-9306-065 approximates the response of the human eye and provides direct read out where the output count is proportional to ambient light level.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Ambient Light Photo Sensor with I2C Output - APDS-9306-065 - Broadcom Inc.
San Jose, CA, USA
Digital Ambient Light Photo Sensor with I2C Output
APDS-9306-065
Digital Ambient Light Photo Sensor with I2C Output APDS-9306-065
The APDS-9306-065 is a low-voltage digital ambient light sensor that converts light intensity to digital signal output with I2C interface. It consists of photodiode, ADC, oscillator and power-on reset to ensure consistent start-up. The APDS-9306-065 approximates the response of the human eye and provides direct read out where the output count is proportional to ambient light level.

The APDS-9306-065 is a low-voltage digital ambient light sensor that converts light intensity to digital signal output with I2C interface. It consists of photodiode, ADC, oscillator and power-on reset to ensure consistent start-up. The APDS-9306-065 approximates the response of the human eye and provides direct read out where the output count is proportional to ambient light level.

Supplier's Site
Optical Sensors - Ambient Light, IR, UV Sensors - 516-3578-2-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Ambient Light, IR, UV Sensors
516-3578-2-ND
Optical Sensors - Ambient Light, IR, UV Sensors 516-3578-2-ND
SENSOR OPT 560NM AMBIENT 6SMD

SENSOR OPT 560NM AMBIENT 6SMD

Buy Now Datasheet
Optical Sensors - Ambient Light, IR, UV Sensors - 516-3578-1-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Ambient Light, IR, UV Sensors
516-3578-1-ND
Optical Sensors - Ambient Light, IR, UV Sensors 516-3578-1-ND
SENSOR OPT 560NM AMBIENT 6SMD

SENSOR OPT 560NM AMBIENT 6SMD

Buy Now Datasheet
Optical Sensors - Ambient Light, IR, UV Sensors - 516-3578-6-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Ambient Light, IR, UV Sensors
516-3578-6-ND
Optical Sensors - Ambient Light, IR, UV Sensors 516-3578-6-ND
SENSOR OPT 560NM AMBIENT 6SMD

SENSOR OPT 560NM AMBIENT 6SMD

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Photosensor Modules Photosensor Modules
Product Number APDS-9306-065 516-3578-2-ND
Product Name Digital Ambient Light Photo Sensor with I2C Output Optical Sensors - Ambient Light, IR, UV Sensors
Output Type Voltage Output; Current Output
Unlock Full Specs
to access all available technical data

Similar Products

Photosensors with front-end IC - S16430-01CR - Hamamatsu Photonics Europe
Specs
Module Type Avalanche Photodiodes
Number of Channels 16
Package Type Glass epoxy
View Details
Optical Sensors - Ambient Light, IR, UV Sensors - 516-3963-6-ND - DigiKey
Specs
Package Type 8-SMD Module
Spectral Response 850 nm (8500 Å)
Supply Voltage 3.6 volts
View Details
Integrated Photodiode and I/V Amplifiers (PDICs) -  - Capella Microsystems, Inc.
Specs
Spectral Response 780 nm (7800 Å)
Supply Voltage 5.5 volts
View Details