Broadcom Inc. Miniature Surface-Mount Ambient Light Photo Sensor APDS-9008

Description
The APDS-9008 is a low cost true 1.8V analog-output ambient photo sensor in miniature chipLED lead free surface mount package. It consists of a photo sensor, whose spectral response is close to the CIE standard photopic observer. The APDS-9008 is ideal for portable electronic devices applications in which the measurement of ambient light is used to control backlighting. Mobile appliances such as the mobile phones and PDAs that draw heavy current from display backlighting will benefit from incorporating these photo sensor products in their design by reducing power consumption significantly.
Description
The APDS-9008 is a low cost true 1.8V analog-output ambient photo sensor in miniature chipLED lead free surface mount package. It consists of a photo sensor, whose spectral response is close to the CIE standard photopic observer. The APDS-9008 is ideal for portable electronic devices applications in which the measurement of ambient light is used to control backlighting. Mobile appliances such as the mobile phones and PDAs that draw heavy current from display backlighting will benefit from incorporating these photo sensor products in their design by reducing power consumption significantly.

Suppliers

Company
Product
Description
Supplier Links
Miniature Surface-Mount Ambient Light Photo Sensor - APDS-9008 - Broadcom Inc.
San Jose, CA, USA
Miniature Surface-Mount Ambient Light Photo Sensor
APDS-9008
Miniature Surface-Mount Ambient Light Photo Sensor APDS-9008
The APDS-9008 is a low cost true 1.8V analog-output ambient photo sensor in miniature chipLED lead free surface mount package. It consists of a photo sensor, whose spectral response is close to the CIE standard photopic observer. The APDS-9008 is ideal for portable electronic devices applications in which the measurement of ambient light is used to control backlighting. Mobile appliances such as the mobile phones and PDAs that draw heavy current from display backlighting will benefit from incorporating these photo sensor products in their design by reducing power consumption significantly.

The APDS-9008 is a low cost true 1.8V analog-output ambient photo sensor in miniature chipLED lead free surface mount package. It consists of a photo sensor, whose spectral response is close to the CIE standard photopic observer.
The APDS-9008 is ideal for portable electronic devices applications in which the measurement of ambient light is used to control backlighting. Mobile appliances such as the mobile phones and PDAs that draw heavy current from display backlighting will benefit from incorporating these photo sensor products in their design by reducing power consumption significantly.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Photosensor Modules
Product Number APDS-9008
Product Name Miniature Surface-Mount Ambient Light Photo Sensor
Module Type PN Photodiode
Output Type Voltage Output
Window Material Makrolon LQ2647/3147/3187
Package Type Leadfree Surface-Mount Package
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Module Type PN Photodiode
Output Type Voltage Output
Window Material Dark
View Details
Miniature Surface Mount Ambient Light Photo Sensor - APDS-9009 - Broadcom Inc.
Specs
Output Type Voltage Output; Current Output
Package Type 8-pin ODFN Lead-free Surface-mount Package
Spectral Response 500 nm (5000 Å)
View Details
2 suppliers