Broadcom Inc. LED Indication - Discrete ALMD-CY3G-YZ002

Description
White LED Indication - Discrete 2.9V 4-SMD, Gull Wing
Request a Quote Datasheet
Description
White LED Indication - Discrete 2.9V 4-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3894-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3894-6-ND
LED Indication - Discrete 516-3894-6-ND
White LED Indication - Discrete 2.9V 4-SMD, Gull Wing

White LED Indication - Discrete 2.9V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-3894-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3894-1-ND
LED Indication - Discrete 516-3894-1-ND
White LED Indication - Discrete 2.9V 4-SMD, Gull Wing

White LED Indication - Discrete 2.9V 4-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-3894-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3894-2-ND
LED Indication - Discrete 516-3894-2-ND
White LED Indication - Discrete 2.9V 4-SMD, Gull Wing

White LED Indication - Discrete 2.9V 4-SMD, Gull Wing

Buy Now Datasheet
Led, White, 16Cd, Round, Smd; Led Color Broadcom - 57AC0490 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 16Cd, Round, Smd; Led Color Broadcom
57AC0490
Led, White, 16Cd, Round, Smd; Led Color Broadcom 57AC0490
LED, WHITE, 16CD, ROUND, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.9V; Luminous Intensity:16cd; Viewing Angle:33°; Lens Shape:Round; Product Range:ALMD-CY3G Series RoHS Compliant: Yes

LED, WHITE, 16CD, ROUND, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.9V; Luminous Intensity:16cd; Viewing Angle:33°; Lens Shape:Round; Product Range:ALMD-CY3G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3894-6-ND 57AC0490
Product Name LED Indication - Discrete Led, White, 16Cd, Round, Smd; Led Color Broadcom
LED Package: 4-SMD, Gull Wing
LED Type White White; White
Viewing Angle 33 degrees 33 degrees
Forward Voltage 2.9 volts 2.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED White Lighting - 1416-L128-2790EA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers