Broadcom Inc. 10 Gbps x 12 Channel PPOD MSA Parallel Optics Transmiter with 0° to 70° C case temperature and Digital Diagnostics AFBR-785BxxxZ

Description
The AFBR-785BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic s Receiver is a high performance fiber optic module for short-range parallel multi-lane data communication and interconnect applications. The module operate at 5.0Gbps per channel over multimode fiber systems using a nominal wavelength of 850 nm. Aggregate bandwidth per transmitter-receiver link is 60G. The electrical interface uses a 10x10 MEG-Array® low-profile mezzanine connector. The optical interface uses a MTP® (MPO) 1.x12 ribbon cable connector. The thermal interface can be a factory installed heatsink for air-cooled systems or thermal seating plane for user flexibility. The module incorporates high performance, highly reliable, short wavelength optical device couples with proven circuit technology to provide long life and consistent service.
Description
The AFBR-785BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic s Receiver is a high performance fiber optic module for short-range parallel multi-lane data communication and interconnect applications. The module operate at 5.0Gbps per channel over multimode fiber systems using a nominal wavelength of 850 nm. Aggregate bandwidth per transmitter-receiver link is 60G. The electrical interface uses a 10x10 MEG-Array® low-profile mezzanine connector. The optical interface uses a MTP® (MPO) 1.x12 ribbon cable connector. The thermal interface can be a factory installed heatsink for air-cooled systems or thermal seating plane for user flexibility. The module incorporates high performance, highly reliable, short wavelength optical device couples with proven circuit technology to provide long life and consistent service.

Suppliers

Company
Product
Description
Supplier Links
10 Gbps x 12 Channel PPOD MSA Parallel Optics Transmiter with 0° to 70° C case temperature and Digital Diagnostics - AFBR-785BxxxZ - Broadcom Inc.
San Jose, CA, USA
10 Gbps x 12 Channel PPOD MSA Parallel Optics Transmiter with 0° to 70° C case temperature and Digital Diagnostics
AFBR-785BxxxZ
10 Gbps x 12 Channel PPOD MSA Parallel Optics Transmiter with 0° to 70° C case temperature and Digital Diagnostics AFBR-785BxxxZ
The AFBR-785BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optic s Receiver is a high performance fiber optic module for short-range parallel multi-lane data communication and interconnect applications. The module operate at 5.0Gbps per channel over multimode fiber systems using a nominal wavelength of 850 nm. Aggregate bandwidth per transmitter-receiver link is 60G. The electrical interface uses a 10x10 MEG-Array® low-profile mezzanine connector. The optical interface uses a MTP® (MPO) 1.x12 ribbon cable connector. The thermal interface can be a factory installed heatsink for air-cooled systems or thermal seating plane for user flexibility. The module incorporates high performance, highly reliable, short wavelength optical device couples with proven circuit technology to provide long life and consistent service.

The AFBR-785BxxxZ Twelve-Channel, Pluggable, Parallel-Fiber-Optics Receiver is a high performance fiber optic module for short-range parallel multi-lane data communication and interconnect applications. The module operate at 5.0Gbps per channel over multimode fiber systems using a nominal wavelength of 850 nm. Aggregate bandwidth per transmitter-receiver link is 60G. The electrical interface uses a 10x10 MEG-Array® low-profile mezzanine connector. The optical interface uses a MTP® (MPO) 1.x12 ribbon cable connector. The thermal interface can be a factory installed heatsink for air-cooled systems or thermal seating plane for user flexibility. The module incorporates high performance, highly reliable, short wavelength optical device couples with proven circuit technology to provide long life and consistent service.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Fiber Optic Transmitters
Product Number AFBR-785BxxxZ
Product Name 10 Gbps x 12 Channel PPOD MSA Parallel Optics Transmiter with 0° to 70° C case temperature and Digital Diagnostics
Packaging Type SNAP12
Light Source Laser Diode
Cable Type Multimode
Connector Type MTP
Data Rate 5 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458681 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
L-Band RF Analog Fiber Optic Transmitter - MPS-2310TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details
Twelve-Channel Transmitter and Receiver Pluggable, Parallel-Fiber-Optics Modules - AFBR-776BxxxZ - Broadcom Inc.
Specs
Packaging Type Pluggable Module
Light Source Laser Diode
Cable Type Multimode
View Details