Broadcom Inc. Fibre Optic Transmitters AFBR-1528CZ

Description
Hor. 10Mbaud Tx ROHS +95°C
Request a Quote Datasheet
Description
Hor. 10Mbaud Tx ROHS +95°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Transmitters - 2080506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
2080506
Fibre Optic Transmitters 2080506
Hor. 10Mbaud Tx ROHS +95°C

Hor. 10Mbaud Tx ROHS +95°C

Supplier's Site
Fibre Optic Transmitters - 2080507P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
2080507P
Fibre Optic Transmitters 2080507P
Hor. 10Mbaud Tx ROHS +95°C

Hor. 10Mbaud Tx ROHS +95°C

Supplier's Site
Fibre Optic Transmitters - 2080507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
2080507
Fibre Optic Transmitters 2080507
Hor. 10Mbaud Tx ROHS +95°C

Hor. 10Mbaud Tx ROHS +95°C

Supplier's Site
Fiber Optics - Fiber Optics - Transmitters - Discrete - AFBR-1528CZ - 911187-AFBR-1528CZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - AFBR-1528CZ
911187-AFBR-1528CZ
Fiber Optics - Fiber Optics - Transmitters - Discrete - AFBR-1528CZ 911187-AFBR-1528CZ
Manufacturer: Broadcom Limited Win Source Part Number: 911187-AFBR-1528CZ Features: Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link Package: Tray Family Name: AFBR-1528 Categories: Optoelectronics ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090

Manufacturer: Broadcom Limited
Win Source Part Number: 911187-AFBR-1528CZ
Features: Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link
Package: Tray
Family Name: AFBR-1528
Categories: Optoelectronics
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090

Buy Now Datasheet
Fiber Optic Transmitters - Discrete - 516-3585-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-3585-ND
Fiber Optic Transmitters - Discrete 516-3585-ND
Fiber Optic Transmitter 650nm 2.3V (Max) 30mA Versatile Link

Fiber Optic Transmitter 650nm 2.3V (Max) 30mA Versatile Link

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number 2080506 2080507P 911187-AFBR-1528CZ 516-3585-ND
Product Name Fibre Optic Transmitters Fibre Optic Transmitters Fiber Optics - Fiber Optics - Transmitters - Discrete - AFBR-1528CZ Fiber Optic Transmitters - Discrete
Wavelength 650 nm (6500 Å) 650 nm (6500 Å) 650 nm (6500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458687 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Optical Transmitter for Industrial Applications with FC Port, Standard Power, RoHS Compliant - HFBR-1424Z - Broadcom Inc.
Specs
Packaging Type Dual-inline Package
Light Source Light Emitting Diode
Cable Type Multimode
View Details
3 suppliers
Airpak Fiber Optic Transmitter Modules -  - OSI Optoelectronics
Specs
Light Source Laser Diode
Connector Type FC (optional feature)
Data Rate 0.1550 Gbps
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details