Broadcom Inc. LED Indication - Discrete AEMD-EG1K-Y1002

Description
Red 624nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-AEMD-EG1K-Y1002TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-EG1K-Y1002TR-ND
LED Indication - Discrete 516-AEMD-EG1K-Y1002TR-ND
Red 624nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Red 624nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-EG1K-Y1002DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-EG1K-Y1002DKR-ND
LED Indication - Discrete 516-AEMD-EG1K-Y1002DKR-ND
Red 624nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Red 624nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-AEMD-EG1K-Y1002CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-AEMD-EG1K-Y1002CT-ND
LED Indication - Discrete 516-AEMD-EG1K-Y1002CT-ND
Red 624nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Red 624nm LED Indication - Discrete 2.1V 3-SMD, Gull Wing

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-AEMD-EG1K-Y1002TR-ND
Product Name LED Indication - Discrete
LED Package: 3-SMD, Gull Wing
LED Type Red
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
LED White Lighting - 1416-L128-4090EA3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers