Broadcom Inc. Isolators - Gate Drivers ACPL-K342-560E

Description
OPTOISO 5KV 1CH GATE DRIVER 8SO
Datasheet
Description
OPTOISO 5KV 1CH GATE DRIVER 8SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-K342-560E - ODG (Origin Data Global)
Shenzhen, China
Isolators - Gate Drivers
ACPL-K342-560E
Isolators - Gate Drivers ACPL-K342-560E
OPTOISO 5KV 1CH GATE DRIVER 8SO

OPTOISO 5KV 1CH GATE DRIVER 8SO

Supplier's Site Datasheet
Optoisolator IC - 107738385 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
107738385
Optoisolator IC 107738385
(PRICE/TC) OPTOCOUPLER, GATE DRIVE, 5KV, SSO-8, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SSO, NO. OF PINS:8PINS, ISOLATION VOLTAGE:5KV, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) OPTOCOUPLER, GATE DRIVE, 5KV, SSO-8, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SSO, NO. OF PINS:8PINS, ISOLATION VOLTAGE:5KV, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Radwell International
Product Category Optical Isolators Optical Isolators
Product Number ACPL-K342-560E 107738385
Product Name Isolators - Gate Drivers Optoisolator IC
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center - ISO-04-461-MP - Newport MKS
Specs
Center Wavelength 461 nm (4610 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Logic Output Optoisolators - ACPL-061L-500E - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details