Broadcom Inc. Isolators - Gate Drivers ACPL-H342-500E

Description
OPTOISO 3.75KV 1CH GATE DRVR 8SO
Datasheet
Description
OPTOISO 3.75KV 1CH GATE DRVR 8SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-H342-500E - ODG (Origin Data Global)
Shenzhen, China
Isolators - Gate Drivers
ACPL-H342-500E
Isolators - Gate Drivers ACPL-H342-500E
OPTOISO 3.75KV 1CH GATE DRVR 8SO

OPTOISO 3.75KV 1CH GATE DRVR 8SO

Supplier's Site Datasheet
Optoisolator IC - 107767511 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
107767511
Optoisolator IC 107767511
(PRICE/TC) OPTOCOUPLER, GATE DRIVE, 3.75KV, SSO-8, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SSO, NO. OF PINS:8PINS, ISOLATION VOLTAGE:3.75KV, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) OPTOCOUPLER, GATE DRIVE, 3.75KV, SSO-8, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SSO, NO. OF PINS:8PINS, ISOLATION VOLTAGE:3.75KV, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Radwell International
Product Category Optical Isolators Optical Isolators
Product Number ACPL-H342-500E 107767511
Product Name Isolators - Gate Drivers Optoisolator IC
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, High Power, 8 mm Aperture, 1064 nm Center - ISO-FRDY-08-1064-N - Newport MKS
Specs
Center Wavelength 1064 nm (10640 Å)
Isolation 30 dB
Aperture 8 mm (0.3150 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
Isolators - Optoisolators - Logic Output Optoisolators - ACFL-6211U-000E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 12-BSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3mm(L), 3.4mm(W), 3.5mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details