Broadcom Inc. Optoisolator IC ACPL-H342-000E

Description
OPTOCOUPLER, 2.5A, IGBT GATE DRIVER, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, ISOLATION VOLTAGE:3.75KV, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:16MA, NO. OF CHANNELS:1CHANNELS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
OPTOCOUPLER, 2.5A, IGBT GATE DRIVER, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, ISOLATION VOLTAGE:3.75KV, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:16MA, NO. OF CHANNELS:1CHANNELS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 32103432 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
32103432
Optoisolator IC 32103432
OPTOCOUPLER, 2.5A, IGBT GATE DRIVER, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, ISOLATION VOLTAGE:3.75KV, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:16MA, NO. OF CHANNELS:1CHANNELS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, 2.5A, IGBT GATE DRIVER, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, ISOLATION VOLTAGE:3.75KV, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:16MA, NO. OF CHANNELS:1CHANNELS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Gate Drivers - ACPL-H342-000E - ODG (Origin Data Global)
Shenzhen, China
Isolators - Gate Drivers
ACPL-H342-000E
Isolators - Gate Drivers ACPL-H342-000E
OPTOISO 3.75KV 1CH GATE DRVR 8SO

OPTOISO 3.75KV 1CH GATE DRVR 8SO

Supplier's Site Datasheet

Technical Specifications

  Radwell International ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators
Product Number 32103432 ACPL-H342-000E
Product Name Optoisolator IC Isolators - Gate Drivers
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 850 nm Center. - ISO-04-850-LP - Newport MKS
Specs
Center Wavelength 850 nm (8500 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
Isolators - Optoisolators - Logic Output Optoisolators - 6N134/883B#300 - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 16-SMD, Gull Wing
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details