Win Source Part Number: 1340684-ACPL-C61L-56
Category: Isolators - Optoisolators - Logic Output Optoisolators
Package: Tape & Reel
Standard Package: 1,000
Output Type: Tri-State
Data Rate: 10MBd
Input Type: DC
Rise / Fall Time (Typ): 12ns, 12ns
Current - Output / Channel: 10 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 90ns, 90ns
Voltage - Supply: 2.7V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO Tall
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: ACPL-C61
Voltage - Forward (Vf) (Typ): 1.5V
Current - DC Forward (If) (Max): 8mA
OPTOISO 5KV TRI-STATE 8SO
OPTOISO 5KV TRI-STATE 8SO
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Optical Isolators | Optical Isolators | Optical Isolators |
| Product Number | ACPL-C61L-560E | ACPL-C61L-560E | ACPL-C61L-560E |
| Product Name | Isolators - Optoisolators - Logic Output Optoisolators | Isolators - Optoisolators - Logic Output Optoisolators | Logic Output Optoisolators |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |