Broadcom Inc. Isolators - Optoisolators - Logic Output ACPL-C61L-000E

Description
Win Source Part Number: 969283-ACPL-C61L-000 E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 80 Mounting: SMD (SMT) Output Type: Tri-State Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 8mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 12ns, 12ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 90ns, 90ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Tall Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: ACPL-C61L-000E-ND,51 6-3789 Base Product Number: ACPL-C61
Request a Quote Datasheet
Description
Win Source Part Number: 969283-ACPL-C61L-000 E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 80 Mounting: SMD (SMT) Output Type: Tri-State Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 8mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 12ns, 12ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 90ns, 90ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Tall Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: ACPL-C61L-000E-ND,51 6-3789 Base Product Number: ACPL-C61
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output - ACPL-C61L-000E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Logic Output
ACPL-C61L-000E
Isolators - Optoisolators - Logic Output ACPL-C61L-000E
Win Source Part Number: 969283-ACPL-C61L-000 E Category: Isolators>Optoisolat ors - Logic Output Package: Tube Standard Package: 80 Mounting: SMD (SMT) Output Type: Tri-State Data Rate: 10MBd Input Type: DC Current - DC Forward (If) (Max): 8mA Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 12ns, 12ns Current - Output / Channel: 10 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 20kV/µs Propagation Delay tpLH / tpHL (Max): 90ns, 90ns Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Tall Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Other Names: ACPL-C61L-000E-ND,51 6-3789 Base Product Number: ACPL-C61

Win Source Part Number: 969283-ACPL-C61L-000E
Category: Isolators>Optoisolators - Logic Output
Package: Tube
Standard Package: 80
Mounting: SMD (SMT)
Output Type: Tri-State
Data Rate: 10MBd
Input Type: DC
Current - DC Forward (If) (Max): 8mA
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 12ns, 12ns
Current - Output / Channel: 10 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 90ns, 90ns
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO Tall
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Other Names: ACPL-C61L-000E-ND,516-3789
Base Product Number: ACPL-C61

Buy Now Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-C61L-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-C61L-000E
Isolators - Optoisolators - Logic Output Optoisolators ACPL-C61L-000E
OPTOISO 5KV TRI-STATE 8SO

OPTOISO 5KV TRI-STATE 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators
Product Number ACPL-C61L-000E ACPL-C61L-000E
Product Name Isolators - Optoisolators - Logic Output Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-785-W - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACFL-5211T-560E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 12-BSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details