Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ACPL-847-300E

Description
OPTOISOLTR 5KV 4CH TRANS 16-SMD
Datasheet
Description
OPTOISOLTR 5KV 4CH TRANS 16-SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-847-300E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ACPL-847-300E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ACPL-847-300E
OPTOISOLTR 5KV 4CH TRANS 16-SMD

OPTOISOLTR 5KV 4CH TRANS 16-SMD

Supplier's Site
Optoisolator IC - 32103428 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
32103428
Optoisolator IC 32103428
OPTOCOUPLER, TRANSISTOR O/P, 5KV, SMD, NO. OF CHANNELS:4 CHANNEL, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:16PINS, FORWARD CURRENT IF MAX:50MA, ISOLATION VOLTAGE:5KV, CTR MIN:50%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, TRANSISTOR O/P, 5KV, SMD, NO. OF CHANNELS:4 CHANNEL, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:16PINS, FORWARD CURRENT IF MAX:50MA, ISOLATION VOLTAGE:5KV, CTR MIN:50%, COLLECTOR EMITTER VOLTAGE V(BR)CEO:70V, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - ACPL-847-300E - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
ACPL-847-300E
Transistor, Photovoltaic Output Optoisolators ACPL-847-300E
OPTOISOLTR 5KV 4CH TRANS 16-SMD

OPTOISOLTR 5KV 4CH TRANS 16-SMD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number ACPL-847-300E 32103428 ACPL-847-300E
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Optoisolator IC Transistor, Photovoltaic Output Optoisolators
Isolator Package 16-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator - ISO-FRDY-04-785-N - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Transistor, Photovoltaic Output Optoisolators - ACNT-H50L-500E - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details