Broadcom Inc. Optoisolator IC ACPL-796J-000E

Description
IC, ISOLATED SIGMA-DELTA, MODULATOR, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:5.5V, NO. OF PINS:16 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, ISOLATED SIGMA-DELTA, MODULATOR, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:5.5V, NO. OF PINS:16 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 43480095 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
43480095
Optoisolator IC 43480095
IC, ISOLATED SIGMA-DELTA, MODULATOR, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:5.5V, NO. OF PINS:16 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, ISOLATED SIGMA-DELTA, MODULATOR, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:5.5V, NO. OF PINS:16 PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 43480095
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 532 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-532-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - 6N137-560 - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SMD, Gull Wing
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details