Broadcom Inc. Optoisolator IC ACPL-7900-300E

Description
MINIATURE ISOLATION AMPLIFIER, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:5000VRMS, CTR MIN:-, BANDWIDTH:200KHZ, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
MINIATURE ISOLATION AMPLIFIER, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:5000VRMS, CTR MIN:-, BANDWIDTH:200KHZ, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 87467720 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
87467720
Optoisolator IC 87467720
MINIATURE ISOLATION AMPLIFIER, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:5000VRMS, CTR MIN:-, BANDWIDTH:200KHZ, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MINIATURE ISOLATION AMPLIFIER, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:SURFACE MOUNT DIP, NO. OF PINS:8PINS, ISOLATION VOLTAGE:5000VRMS, CTR MIN:-, BANDWIDTH:200KHZ, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 87467720
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Low Power, 4 mm Aperture, 850 nm Center. - ISO-04-850-LP - Newport MKS
Specs
Center Wavelength 850 nm (8500 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-772L-520E - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SMD, Gull Wing
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details