Broadcom Inc. Isolators - Optoisolators - Logic Output Optoisolators ACPL-064L-500E

Description
OPTOISO 3.75KV 2CH PUSH PULL 8SO
Datasheet
Description
OPTOISO 3.75KV 2CH PUSH PULL 8SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-064L-500E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-064L-500E
Isolators - Optoisolators - Logic Output Optoisolators ACPL-064L-500E
OPTOISO 3.75KV 2CH PUSH PULL 8SO

OPTOISO 3.75KV 2CH PUSH PULL 8SO

Supplier's Site
Optoisolator IC - 48987864 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
48987864
Optoisolator IC 48987864
(PRICE/TC) OPTOCOUPLER, CMOS, 2-CH, 3.75KV, NO. OF CHANNELS:2 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:10MBAUD, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:6MA, NO. OF ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) OPTOCOUPLER, CMOS, 2-CH, 3.75KV, NO. OF CHANNELS:2 CHANNEL, ISOLATION VOLTAGE:3.75KV, DATA RATE:10MBAUD, OPTOCOUPLER CASE STYLE:SOIC, NO. OF PINS:8PINS, PRODUCT RANGE:-, SVHC:NO SVHC (12-JAN-2017), INPUT CURRENT:6MA, NO. OF ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Logic Output Optoisolators - ACPL-064L-500E - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
ACPL-064L-500E
Logic Output Optoisolators ACPL-064L-500E
OPTOISO 3.75KV 2CH PUSH PULL 8SO

OPTOISO 3.75KV 2CH PUSH PULL 8SO

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number ACPL-064L-500E 48987864 ACPL-064L-500E
Product Name Isolators - Optoisolators - Logic Output Optoisolators Optoisolator IC Logic Output Optoisolators
Isolator Package 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator, 1/2 Waveplate - ISO-FRDY-04-638-W - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - 8102802PC - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details